Product Overview: ADM237LJN from Analog Devices Inc.
The ADM237LJN is a high-performance, 5-driver/3-receiver device from Analog Devices Inc., designed to facilitate communication over RS-232 protocol interfaces. This integrated circuit is part of a family of products that deliver robust and reliable serial data transmission, making it an ideal choice for a wide range of applications in industrial, telecommunications, and consumer products.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 5/3
- Data Rate: Up to 230 kbps
- Operating Temperature Range: 0°C to 70°C
- Supply Voltage: Single 5V
- Package Type: PDIP-24
- ESD Protection: Yes, providing robust protection against electrostatic discharge events
Performance and Durability
The ADM237LJN is engineered to deliver high-speed data transfer rates of up to 230 kbps, ensuring efficient communication for your critical applications. Its built-in electrostatic discharge (ESD) protection ensures that the device remains resilient in harsh electrical environments, thereby extending its operational lifespan and reliability.
Applications
This versatile RS-232 transceiver is suitable for a diverse set of applications, including:
- Modems and Serial Communication
- Point of Sale Systems
- Data Acquisition Systems
- Industrial and Process Control Equipment
- Networking Equipment
Easy Integration
The ADM237LJN comes in a PDIP-24 (Plastic Dual In-line Package) that allows for easy integration into your system. With its single 5V power supply requirement, the device simplifies power management within your design. The operating temperature range of 0°C to 70°C ensures that the ADM237LJN can function effectively in a variety of environmental conditions.
Quality and Support
Analog Devices Inc. is known for its commitment to quality and customer support. The ADM237LJN is backed by their rigorous testing and validation processes, ensuring that you receive a product that not only meets but exceeds industry standards for performance and durability.