EN
  • EN
  • DE

SN74AUP1G34DPWR

Part No SN74AUP1G34DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 4X2SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFDFN Exposed Pad
Supplier Device Package 4-X2SON (0.8x0.8)
Base Product Number 74AUP1G34
Other Names 296-38023-1,TEXTISSN74AUP1G34DPWR,296-38023-2,296-38023-6,2156-SN74AUP1G34DPWR,296-38023-6,296-SN74AUP1G34DPWRDKR,SN74AUP1G34DPWR,296-SN74AUP1G34DPWRCT,296-38023-2,296-SN74AUP1G34DPWRTR,296-38023-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259735-SN74AUP1G34DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G34DPWR CAD Model

Description

Overview of SN74AUP1G34DPWR from Texas Instruments

The SN74AUP1G34DPWR is a high-performance, single-gate logic IC from Texas Instruments designed for optimal power and speed performance on 0.8-V to 3.6-V power supplies. This device belongs to the 74AUP family, which is known for its ultra-low power consumption, making it an excellent choice for battery-operated and power-sensitive applications.

Key Features

  • Low Power Consumption: The SN74AUP1G34DPWR operates with ultra-low static power consumption, drawing less than 0.9 µA of ICC at 3.6 V, which is ideal for extending battery life in portable devices.
  • Wide Operating Voltage Range: This device supports a wide voltage range from 0.8 V to 3.6 V, providing design flexibility for various applications and compatibility with other logic levels.
  • High-Speed Operation: Despite its low power design, it does not compromise on speed, offering typical tpd of 3.5 ns at 3.3 V, allowing for quick signal processing and data transfer.
  • Low Noise: The SN74AUP1G34DPWR has been engineered to minimize noise, which is crucial for sensitive electronic applications where signal integrity is paramount.
  • Robust Design: The device is designed to tolerate up to ±8-kV human-body model (HBM) electrostatic discharge (ESD) strikes without damage, ensuring reliability and longevity in the field.

Packaging and Application

The SN74AUP1G34DPWR comes in a TSSOP package (DPWR suffix), which is a space-saving and surface-mountable form factor. This package type is suitable for automated assembly processes and is widely used in compact PCB designs.

With its versatile features, the SN74AUP1G34DPWR is an excellent choice for a wide range of applications, including mobile phones, PDAs, digital cameras, and other portable devices where power efficiency is crucial. It can also be used in more complex systems like medical equipment, IoT devices, and wearables, where reliability and low power operation are essential.

Overall, the SN74AUP1G34DPWR from Texas Instruments is a superior choice for designers looking to optimize their systems for power efficiency without sacrificing performance or reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4957 $52.0485
250+ $0.4068 $101.7000
385+ $0.3941 $151.7285
525+ $0.3813 $200.1825
680+ $0.3686 $250.6480
910+ $0.3305 $300.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,593 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess