EN
  • EN
  • DE

SN74AUP1G17YZPR

Part No SN74AUP1G17YZPR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW - POWER SINGLE SCHMITT-TRIGGLER BUFFER | IC BUF NON-INVERT 3.6V 5DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage (V) 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 5-XFBGA, DSBGA
Supplier Device Package 5-DSBGA, 5-WCSP (1.4x0.9)
Family Part Number 74AUP1G17
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254081-SN74AUP1G17YZPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17YZPR CAD Model

Description

The SN74AUP1G17YZPR from Texas Instruments is a high-performance, single Schmitt-trigger buffer gate designed for 1.8-V to 5.5-V VCC operation. This device is part of the ultra-low-power AUP family and is optimized for low-voltage applications that require a balance between power consumption and performance. Its robust design ensures high tolerance against static discharge and noise, making it an ideal choice for industrial, consumer, and computing applications where reliability is paramount.

Key Features:

  • Low Power Consumption: The SN74AUP1G17YZPR is engineered for minimal power usage, with a typical ICC of only 0.9 µA, making it suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 1.8 V to 5.5 V, giving designers the flexibility to use it in various systems without the need for level shifting.
  • Schmitt-Trigger Action: With Schmitt-trigger inputs, the SN74AUP1G17YZPR provides a hysteresis that enhances noise immunity and allows for slow input transition rise and fall times, which is beneficial for noisy environments.
  • High Drive Capability: Despite its low-power design, the SN74AUP1G17YZPR can drive up to ±8 mA at the output, allowing it to control LEDs or other low-power peripherals.
  • ESD Protection: The device features robust electrostatic discharge (ESD) protection exceeding JESD 22, ensuring durability and longevity in harsh conditions.
  • Compact Footprint: Available in a variety of small-sized packages such as DCK (SC-70), DBV (SOT-23), and DRL (SOT-563), the SN74AUP1G17YZPR is perfect for space-constrained applications.

Applications:

The SN74AUP1G17YZPR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Storage Devices
  • Signal Conditioning

With its combination of low-power operation, wide voltage range compatibility, and noise immunity, the SN74AUP1G17YZPR is an excellent choice for designers looking to incorporate a reliable buffer gate into their electronic systems.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3288 $50.9640
375+ $0.2698 $101.1750
575+ $0.2613 $150.2475
795+ $0.2529 $201.0555
1,025+ $0.2445 $250.6125
1,370+ $0.2192 $300.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess