EN
  • EN
  • DE

SN74AUP1G17DCKT

Part No SN74AUP1G17DCKT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SCHMIT TRIG SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 0.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1099565-SN74AUP1G17DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DCKT CAD Model

Description

SN74AUP1G17DCKT: Low-Power Single Schmitt-Trigger Buffer from Texas Instruments

The SN74AUP1G17DCKT is a high-performance, single Schmitt-trigger buffer designed by Texas Instruments to provide the perfect balance between speed and energy efficiency. This advanced logic gate is a part of the 74AUP family, which is renowned for its ultra-low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Encased in a compact 5-pin SC-70 (SOT-353) package, the SN74AUP1G17DCKT boasts a wide operating voltage range of 0.8V to 3.6V. This versatility allows it to seamlessly integrate into various circuit designs, from low-voltage portable devices to more standard 3.3V logic systems. Its low static power consumption of less than 0.9 µA significantly extends battery life, which is critical for handheld and IoT devices.

The device features a Schmitt-trigger input, which enhances noise immunity and allows for slow input transition signals. This characteristic is particularly beneficial in environments with high electrical noise or when using long cables, as it ensures stable and reliable signal processing. Additionally, the SN74AUP1G17DCKT supports a wide input hysteresis, which further contributes to its robust performance by preventing false triggering from spurious voltage fluctuations.

With its fast propagation delay of typically only 3.7 ns at 3.3V, the SN74AUP1G17DCKT is swift enough to meet the timing requirements of high-speed digital systems while maintaining low power dissipation. Its Ioff support ensures that the output remains in a high-impedance state when the device is powered down, thus preventing damaging backflow current through the buffer.

Designed with the latest semiconductor technology, the SN74AUP1G17DCKT is lead-free, RoHS compliant, and manufactured to the highest standards of quality and reliability that Texas Instruments is known for. Whether you're designing a microcontroller interface, signal conditioning circuit, or need a reliable buffer for your digital application, the SN74AUP1G17DCKT is an excellent choice that combines performance with power efficiency.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or consult the SN74AUP1G17DCKT datasheet.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1139 $50.1160
940+ $0.1067 $100.2980
1,455+ $0.1031 $150.0105
2,090+ $0.0959 $200.4310
2,710+ $0.0923 $250.1330
3,385+ $0.0887 $300.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,280 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess