EN
  • EN
  • DE

SN74AUP1G17DBVRG4

Part No SN74AUP1G17DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V SOT23-5 / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74AUP1G17
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259713-SN74AUP1G17DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G17DBVRG4 CAD Model

Description

SN74AUP1G17DBVRG4 - Texas Instruments

The SN74AUP1G17DBVRG4 from Texas Instruments is a high-performance, single Schmitt-trigger buffer gate designed for 0.8-V to 3.6-V VCC operation. This advanced ultra-low-power device is optimized for use in portable and battery-powered applications, featuring a low static power consumption and low dynamic power dissipation.

With its Schmitt-trigger action, the SN74AUP1G17DBVRG4 provides a hysteresis that enhances noise immunity and allows for slow input transition. This feature is particularly useful in applications where noise is present on the input signal, ensuring stable and reliable output levels.

The SN74AUP1G17DBVRG4 is housed in a compact SOT-23-5 package, making it suitable for space-constrained applications. Despite its small size, it offers robust performance with a wide operating temperature range, making it an excellent choice for industrial and automotive applications subject to harsh environmental conditions.

Key features of the SN74AUP1G17DBVRG4 include:

  • Low static power consumption: ICC is less than 0.9 µA at TA = 25°C.
  • Low dynamic power dissipation: CPD is at 8.7 pF at TA = 25°C.
  • Wide operating VCC range of 0.8 V to 3.6 V.
  • Inputs accept voltages up to 3.6 V.
  • Low input capacitance: Ci is at 1.5 pF (typical).
  • ESD protection exceeds JESD 22, ensuring durability and longevity.
  • Latch-up performance exceeds 100 mA per JESDEC standard JESD 78, Class II.

The device's logic level translation capability allows for seamless integration in mixed-voltage systems, making it an ideal buffer for interfacing between different logic domains. Whether used in mobile phones, PDAs, or other sophisticated electronics, the SN74AUP1G17DBVRG4 provides a reliable solution for your digital logic needs.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess