EN
  • EN
  • DE

SN74AUP1G14DCKRG4

Part No SN74AUP1G14DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Single 0.8-V to 3.6-V low power inverter with Schmitt-Trigger inputs 5-SC70 -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Height 1.1 mm
High Level Output Current -4 mA
Lead Free Yes
Length 2 mm
Logic Function Buffer, Inverter, Schmitt Trigger
Low Level Output Current 4 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Bits 1
Number of Circuits 1
Number of Elements 1
Number of Inputs 1
Number of Pins 5
Output Current 4 mA
Packaging Tape & Reel (TR)
Propagation Delay 6.2 ns
Quiescent Current 500 nA
RoHS Compliant
Thickness 900 µm
Turn-On Delay Time 20.5 ns
Weight 2.494758 mg
Width 1.25 mm
Win Source Part Number 1094910-SN74AUP1G14DCKRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G14DCKRG4 CAD Model

Description

Overview of SN74AUP1G14DCKRG4

The SN74AUP1G14DCKRG4 is a high-performance, single-gate logic inverter with Schmitt-trigger inputs, designed and manufactured by Texas Instruments. This device is part of the advanced ultra-low power (AUP) series, which is engineered to offer a balance between power consumption and speed, making it an ideal choice for a wide range of applications that require efficient power usage without compromising on performance.

Key Features

  • Low Power Consumption: The device operates with a very low static power consumption (ICC) and has a low dynamic power consumption (Cpd), making it suitable for battery-powered and power-sensitive applications.
  • High-Speed Operation: Despite its low-power nature, the SN74AUP1G14DCKRG4 does not sacrifice speed, ensuring fast signal processing that is crucial for high-performance systems.
  • Schmitt-Trigger Input: The Schmitt-trigger action at the input allows the circuit to tolerate slower input rise and fall times, providing enhanced noise immunity and stable operation.
  • Wide Operating Voltage Range: This device supports a wide voltage range from 0.8V to 3.6V, which makes it versatile for various logic-level integrations and compatible with multiple power supply standards.
  • Low Input Capacitance: The input capacitance is minimized to reduce loading on the driving circuit, thereby enhancing overall system performance.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's robustness in harsh electrical environments.

Applications

The SN74AUP1G14DCKRG4 is designed for use in a variety of applications, ranging from consumer electronics to industrial control systems. Its features make it particularly well-suited for:

  • Smartphones, tablets, and wearable technology
  • Portable medical devices
  • Energy management systems
  • Embedded microcontroller processing
  • Signal conditioning and logic level translation

Packaging and Quality

The device comes in a compact SC70-5 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that the SN74AUP1G14DCKRG4 meets stringent industry standards, providing reliable and consistent performance across various environmental conditions.

With its combination of low power consumption, high-speed operation, and robust design, the SN74AUP1G14DCKRG4 from Texas Instruments stands out as a versatile component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2357 $50.6755
455+ $0.2208 $100.4640
705+ $0.2134 $150.4470
1,010+ $0.1985 $200.4850
1,310+ $0.1910 $250.2100
1,635+ $0.1835 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288,800 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess