EN
  • EN
  • DE

SN74AUP1G125DPWR

Part No SN74AUP1G125DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 5X2SON / Buffer, Non-Inverting 1 Element 1 Bit per Element 3-State Output 5-X2SON (0.8x0.8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 5-XFDFN Exposed Pad
Supplier Device Package 5-X2SON (0.8x0.8)
Base Product Number 74AUP1G125
Other Names SN74AUP1G125DPWR,296-47457-6,296-47457-1,296-47457-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259727-SN74AUP1G125DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G125DPWR CAD Model

Description

The SN74AUP1G125DPWR is a single, low-power buffer gate with a three-state output from Texas Instruments, designed to operate from 0.8 V to 3.6 V. This makes it suitable for a wide range of applications, including those that require power efficiency and battery life extension. The device is part of the advanced ultra-low-power (AUP) family, which is known for its low static and dynamic power consumption.

Key Features

  • Power Supply Range: Operates from 0.8 V to 3.6 V, providing design flexibility for various power environments and enabling compatibility with low-voltage microprocessors and microcontrollers.
  • Low Power Consumption: Features a low static power consumption of less than 0.9 µA max at 3.6 V, minimizing power waste when the device is inactive, thus prolonging battery life in portable applications.
  • High-Speed Operation: With a typical tpd of 3.7 ns at 3.3 V, the device is capable of high-speed operation, making it suitable for high-frequency signal buffering.
  • ESD Protection: Offers robust electrostatic discharge (ESD) protection, ensuring device longevity and reliability in environments where ESD events may occur.
  • Three-State Output: The three-state output allows the device to be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus management and multiplexing applications.

Applications

The SN74AUP1G125DPWR is versatile and can be utilized in a broad range of applications, including:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Notebook Computers
  • Storage Devices
  • Logic Level Translation

Package and Quality

The device comes in a small-outline package (SOP), specifically in an 8-pin TSSOP (DPWR) package, which is suitable for space-constrained applications. It is RoHS compliant and supports commercial (0°C to 70°C) and industrial (-40°C to 85°C) temperature ranges, ensuring reliable performance across different operating environments.

With its low power consumption, high-speed operation, and robust protection features, the Texas Instruments SN74AUP1G125DPWR is an excellent choice for designers seeking a reliable, efficient single buffer gate with a three-state output.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2752 $50.9120
445+ $0.2258 $100.4810
690+ $0.2188 $150.9720
945+ $0.2117 $200.0565
1,225+ $0.2047 $250.7575
1,635+ $0.1835 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,750 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess