Product Overview: SN74AUP1G125DCKT
The SN74AUP1G125DCKT is a high-performance, single-bit, non-inverting bus buffer gate from Texas Instruments, designed to provide a feature-rich solution for various digital applications. This component is part of TI's advanced ultra-low-power (AUP) series, making it an excellent choice for power-sensitive designs.
Key Features
- Low Static-Power Consumption: The SN74AUP1G125DCKT boasts a very low static-power consumption of only 0.9 μA max, which is ideal for battery-operated and power-conscious applications.
- Low Dynamic-Power Consumption: With a dynamic power of 19.7 μA/MHz at 3.3 V, it is well-suited for applications where power efficiency is crucial.
- Wide Operating Voltage Range: It operates over a broad voltage range of 0.8 V to 3.6 V, providing design flexibility for interfacing with different logic levels.
- High Drive Capability: The device can drive up to 8 LVTTL or LVCMOS inputs, making it robust enough for driving multiple loads.
- Low Noise: Overshoot and undershoot control during voltage transitions help in minimizing signal noise, which is beneficial for high-speed signal integrity.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection shields the device from static damage during handling and operation.
- Small Package Size: The SN74AUP1G125DCKT comes in a compact SC70 package, which is space-saving and suitable for high-density circuit boards.
Applications
The versatility of the SN74AUP1G125DCKT allows it to be used in a wide range of applications, including:
- Mobile phones and personal electronics
- Portable medical devices
- Power management systems
- Microprocessor or microcontroller interface
- Data communication and networking equipment
Conclusion
With its ultra-low-power consumption, wide voltage range, and high drive capability, the SN74AUP1G125DCKT from Texas Instruments is an optimal solution for designers looking to enhance their digital systems. Its small footprint and robust ESD protection further ensure that this buffer gate can meet the stringent requirements of modern electronic designs while maintaining signal integrity and minimizing power usage.