EN
  • EN
  • DE

SN74AUP1G08DPWR

Part No SN74AUP1G08DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 4X2SON / AND Gate IC 1 Channel 4-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 3.6V
Current - Quiescent (Max) 500 nA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.7V ~ 0.9V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 6.2ns @ 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 4-X2SON (0.8x0.8)
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74AUP1G08
Other Names 296-38021-1,296-38021-2,296-38021-6,TEXTISSN74AUP1G08DPWR,SN74AUP1G08DPWR,2156-SN74AUP1G08DPWR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257925-SN74AUP1G08DPWR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G08DPWR CAD Model

Description

Product Overview: SN74AUP1G08DPWR

The SN74AUP1G08DPWR is a high-performance, single 2-input positive-AND gate integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the advanced ultra-low-power (AUP) series, which is engineered to deliver optimal performance with minimal power consumption, making it an ideal choice for battery-powered and energy-sensitive applications.

Key Features

  • Low Power Consumption: The SN74AUP1G08DPWR operates with a very low static power consumption of only 0.9 µA maximum at 3.6 V, which is crucial for extending battery life in portable devices.
  • Wide Operating Voltage Range: This device supports a broad voltage range from 0.8 V to 3.6 V, providing design flexibility for various system voltage requirements.
  • High-Speed Operation: Despite its low power usage, it does not compromise on speed, offering typical tpd of 3.5 ns at 3.3 V, ensuring swift signal processing for time-critical applications.
  • I/O Tolerance: The inputs are tolerant to 5.5 V, allowing for interface with higher voltage logic levels without additional level shifting circuitry.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, with the device being able to withstand ESD events up to 8 kV on the human body model (HBM).

Applications

The SN74AUP1G08DPWR is versatile and can be used in a wide range of applications, including:

  • Smartphones and tablets
  • Wearable technology
  • Portable medical devices
  • Energy management systems
  • Low-power IoT devices

Package and Quality

The device is supplied in a small 8-pin TSSOP (DPWR) package, which is ideal for space-constrained applications. It is also available in standard reel packaging for automated assembly processes. Texas Instruments is committed to high-quality standards, and the SN74AUP1G08DPWR is no exception, being designed and manufactured to meet or exceed industry quality and reliability benchmarks.

Conclusion

With its combination of low power consumption, high-speed operation, and versatile voltage compatibility, the SN74AUP1G08DPWR from Texas Instruments is a highly efficient solution for designers looking to optimize their digital logic operations while conserving power in a compact form factor.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5025 $50.2500
245+ $0.4123 $101.0135
380+ $0.3994 $151.7720
520+ $0.3866 $201.0320
670+ $0.3737 $250.3790
900+ $0.3350 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,130 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess