EN
  • EN
  • DE

SN74AUP1G06DSFR

Part No SN74AUP1G06DSFR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE INVERTER BUFFER/DRIVER WITH OPEN-DRAIN OUTPUTS | IC INVERTER OD 1CH 1-INP 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Inverter
Number of Inputs 1
Features Open Drain
Supply Voltage (V) 0.8V ~ 3.6V
Current - Quiescent (Maximum) 500nA
Current - Output High, Low -, 4mA
Logic Level - Low 0.1V ~ 0.45V
Logic Level - High 0V ~ 3.6V
Max Propagation Delay at V, Max CL 10.5ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 6-SON (1x1)
Manufacturer Package 6-XFDFN
Family Part Number 74AUP1G06
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254071-SN74AUP1G06DSFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G06DSFR CAD Model

Description

Product Overview: SN74AUP1G06DSFR - Texas Instruments

The SN74AUP1G06DSFR is a high-performance, single inverter gate integrated circuit designed and manufactured by Texas Instruments. This device is part of the advanced ultra-low-power (AUP) series, which is engineered to provide optimal power efficiency and speed in a compact form factor. It is particularly well-suited for battery-powered and portable applications where power conservation is critical.

Key Features

  • Low Power Consumption: The AUP series is known for its ultra-low static and dynamic power consumption, making the SN74AUP1G06DSFR ideal for extending battery life in portable devices.
  • Advanced Design: With Schmitt-trigger inputs, the device offers excellent noise immunity and stable operation, which is essential for applications prone to electrical noise.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 0.8V to 3.6V, providing design flexibility for various system voltage requirements.
  • High Speed: Despite its low power design, the SN74AUP1G06DSFR does not compromise on speed, offering fast propagation delays.
  • Compact Packaging: This component is available in a small footprint 6-pin SOT-363 package, which is suitable for space-constrained applications.

Applications

The versatility of the SN74AUP1G06DSFR makes it an excellent choice for a wide array of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • IoT Devices
  • Medical Monitoring Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74AUP1G06DSFR is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets, ensuring long-term performance and stability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheet and product resources for the SN74AUP1G06DSFR.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4039 $50.4875
305+ $0.3314 $101.0770
470+ $0.3210 $150.8700
645+ $0.3107 $200.4015
835+ $0.3003 $250.7505
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,250 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess