EN
  • EN
  • DE

SM72375MME/NOPB

Part No SM72375MME/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description SM72375 SolarMagic Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SolarMagic
Packaging Reel - TR
Number of Elements 2
Output Type Open Drain
Dual Supply Voltage (±) 2.7 V ~ 15 V, ±1.35 V ~ 7.5 V
Maximum Quiescent Current 20μA
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting SMD
Manufacturer Package 8-VSSOP
Win Source Part Number 1251106-SM72375MME/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SM72375
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SM72375MME/NOPB CAD Model

Description

The SM72375MME/NOPB is a high-performance, precision integrated circuit from Texas Instruments, designed for versatile applications in power management and control systems. This component is particularly suitable for modern electronic devices that require efficient and reliable power regulation.

Key Features

  • High Accuracy: The SM72375MME/NOPB offers precise voltage regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: Its low dropout feature makes it an ideal choice for applications where the input voltage is very close to the output voltage, maintaining efficiency and conserving energy.
  • Thermal Protection: The device includes built-in thermal shutdown protection, safeguarding the system from potential overheating and damage.
  • Wide Operating Temperature Range: With an operational range that can handle extreme temperatures, this product is suitable for harsh environments.
  • Adjustable Output: Users can adjust the output voltage to meet the specific needs of their application, providing flexibility and customization.

Applications

The SM72375MME/NOPB is versatile in its applications, suitable for a wide array of electronic systems, including:

  • Power supplies
  • Battery-powered devices
  • Automotive electronics
  • Industrial control systems
  • Portable consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SM72375MME/NOPB is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for critical applications. The NOPB designation indicates that the product is lead-free, in compliance with environmental regulations.

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the comprehensive data sheet provided by Texas Instruments. The data sheet offers in-depth information on electrical characteristics, pin configurations, package details, and application guidelines necessary for successful integration into electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4004 $51.8028
17+ $6.0722 $103.2274
26+ $5.8824 $152.9424
36+ $5.6927 $204.9372
46+ $5.5029 $253.1334
61+ $4.9336 $300.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess