EN
  • EN
  • DE

4N25S-TA

Part No 4N25S-TA
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV TRANS W/BASE 6SMD / Optoisolator Transistor with Base Output 2500Vrms 1 Channel 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Lite-On Inc.
Series 4N2X
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 2500Vrms
Current Transfer Ratio (Min) 20% @ 10mA
Rise / Fall Time (Typ) 3µs, 3µs
Input Type DC
Output Type Transistor with Base
Voltage - Output (Max) 30V
Current - Output / Channel 100mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 80 mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number 4N25
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 906984-4N25S-TA
Ultra Librarian 3D Model Ultra Librarian 4N25S-TA CAD Model

Description

The 4N25S-TA is an optoisolator transistor with photovoltaic output from Lite-On Inc.

  • Series: 4N2X
  • Package: Tape and Reel
  • Standard Package Quantity: 1,000 pcs
  • Channel: Single
  • Forward Current: 80mA
  • Forward Voltage: 1.2V
  • Rise and Fall Time: 3μs
  • Current Transfer Ratio: 20% @ 10mA
  • Isolation: 2500Vrms
  • Maximum Output Voltage: 30V
  • Application: DC Input Circuits
  • Status: Active

You May Also Be Interested in

Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1288 $50.2320
950+ $0.1057 $100.4150
1,465+ $0.1024 $150.0160
2,020+ $0.0991 $200.1820
2,610+ $0.0958 $250.0380
3,495+ $0.0859 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess