EN
  • EN
  • DE

SN74AUP1G02DCKRG4

Part No SN74AUP1G02DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description LOW-POWER SINGLE 2-INPUT POSITIVE-NOR GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254067-SN74AUP1G02DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G02DCKRG4 CAD Model

Description

Product Overview: SN74AUP1G02DCKRG4

The SN74AUP1G02DCKRG4 is a high-performance, single 2-input positive-NOR gate designed and manufactured by Texas Instruments. This advanced logic gate is part of TI's AUP (Advanced Ultra-low Power) series, which is optimized for low-voltage and low-power operations. It is a suitable choice for battery-powered and portable applications where power efficiency is crucial.

Built using silicon-gate CMOS technology, the SN74AUP1G02DCKRG4 operates at a voltage range of 0.8V to 3.6V, making it compatible with modern low-voltage systems. The device boasts an ultra-low static power consumption of only 0.9 μA max at 3.6V, which significantly extends battery life in portable devices. Additionally, it features a low dynamic power consumption with a typical I_CC of 10 μA at 1.8V.

The SN74AUP1G02DCKRG4 comes in a compact SC70 package, which is ideal for space-constrained applications. Despite its small size, it offers high performance with a propagation delay of typically 3.7 ns at 3.3V, allowing for fast signal processing in high-speed applications.

This product is designed to be robust, featuring inputs and outputs that are tolerant to 3.6V, even when the device is powered down. This tolerance helps to prevent damage from input over-voltage conditions and ensures the longevity and reliability of the device. Furthermore, the SN74AUP1G02DCKRG4 includes over-temperature protection, safeguarding the device against thermal overload.

The SN74AUP1G02DCKRG4 is a versatile component suitable for a wide range of applications, including mobile phones, PDAs, and other portable electronic devices where power conservation is a priority. Its low-power consumption, combined with high-speed operation and small package size, makes it an excellent choice for designers looking to optimize their system’s performance while maintaining energy efficiency.

Texas Instruments provides full support for this product with detailed datasheets, application notes, and design resources available to assist engineers in integrating the SN74AUP1G02DCKRG4 into their designs seamlessly.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1320 $50.1600
925+ $0.1083 $100.1775
1,430+ $0.1049 $150.0070
1,970+ $0.1016 $200.1520
2,550+ $0.0982 $250.4100
3,410+ $0.0880 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,460 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess