EN
  • EN
  • DE

SN74AUCH240RGYRG4

Part No SN74AUCH240RGYRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 2.7V 20VQFN / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number SN74AUCH2
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259742-SN74AUCH240RGYRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUCH240RGYRG4 CAD Model

Description

SN74AUCH240RGYRG4 Octal Buffer/Driver by Texas Instruments

The SN74AUCH240RGYRG4 is a high-performance, octal buffer/driver designed and manufactured by Texas Instruments, known for its reliability and versatility in a wide range of applications. This integrated circuit (IC) is part of the advanced ultra-high-speed CMOS (AUC) family, which is engineered to deliver exceptional speed and drive capabilities while maintaining low power consumption.

Key Features

  • High-Speed Performance: The device is optimized for operating at very high speeds, making it suitable for high-frequency signal processing and data transmission applications.
  • Low Power Consumption: Despite its speed capabilities, the SN74AUCH240RGYRG4 maintains a low power profile, helping to reduce overall power consumption in electronic systems.
  • Bi-Directional Operation: It can be used as either a buffer or a driver, providing flexibility in signal directionality for bidirectional data paths and buses.
  • 3-State Outputs: The octal buffer/driver features 3-state outputs which can be put into a high-impedance state, allowing for the connection of multiple outputs to a common bus without the risk of damaging the IC or other components.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages, accommodating various levels of system power supplies.
  • Robust Packaging: The SN74AUCH240RGYRG4 comes in a VQFN (RGY) package, offering a compact footprint and good thermal performance.

Applications

The versatility of the SN74AUCH240RGYRG4 makes it an ideal choice for a multitude of applications, including:

  • High-speed data transfer systems
  • Servers and networking equipment
  • Signal buffering in telecommunications
  • Bus interface or bus driver applications
  • Industrial control systems

With its combination of speed, power efficiency, and design flexibility, the SN74AUCH240RGYRG4 by Texas Instruments is a crucial component for designers looking to optimize their high-performance digital systems. Its robust packaging and support for a wide voltage range make it a durable and adaptable solution for a variety of challenging environments and applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess