EN
  • EN
  • DE

6DI15A-120

Part No 6DI15A-120
Manufacturer Fuji Electric
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1201718-6DI15A-120
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 6DI15A-120 CAD Model

Description

The 6DI15A-120 is an Insulated Gate Bipolar Transistor (IGBT) module manufactured by Fuji Electric. This module is designed for use in high-power switching applications, offering efficient and reliable performance in motor drives, inverters, and other power electronic systems. The '120' in the part number typically indicates a voltage rating, likely 1200V. Due to the limited publicly available information beyond basic specifications, this description relies on typical characteristics of similar Fuji Electric IGBT modules and common applications.

Applications:

  • Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of electric motors in industrial automation, HVAC systems, and electric vehicles.
  • Inverters: Employed in inverters for converting DC power to AC power in uninterruptible power supplies (UPS), solar power systems, and welding equipment.
  • Power Supplies: Utilized in power supplies for industrial equipment, medical devices, and telecommunications systems, providing regulated and stable DC voltage.
  • Welding Equipment: Integrated into welding machines to control the welding current and voltage, ensuring precise and efficient welding operations.

Features:

  • IGBT Module: Combines the advantages of MOSFETs and bipolar junction transistors (BJTs) for high-power switching applications.
  • High Voltage Rating: Designed with a high voltage rating (typically 1200V for this module) to withstand high voltage levels in demanding applications.
  • High Current Capability: Offers high current capability, enabling efficient switching of high-power loads.
  • Low Saturation Voltage: Exhibits a low saturation voltage, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Provides fast switching speed, allowing for high-frequency operation and reduced switching losses.

Benefits:

  • Efficient Power Conversion: Low saturation voltage and fast switching speed enable efficient power conversion, reducing energy consumption and improving system performance.
  • Reliable Operation: Fuji Electric's manufacturing expertise ensures reliable and consistent performance, even under demanding operating conditions.
  • Improved System Performance: High voltage and current ratings allow for handling high-power loads, improving the overall performance and reliability of power electronic systems.
  • Reduced Switching Losses: Fast switching speed minimizes switching losses, improving efficiency and reducing heat generation.
  • Simplified System Design: Integrated module design simplifies system design and reduces component count.

Additional Details:

Typical parameters for an IGBT module like the 6DI15A-120 include a collector-emitter voltage (VCE) of 1200V, a collector current (IC) of approximately 15A (indicated by '15' in the part number), and a gate-emitter voltage (VGE) of ±20V. It's crucial to refer to the official datasheet from Fuji Electric or a verified supplier for precise specifications, including thermal resistance, switching characteristics, and safe operating area (SOA). The module's internal structure often includes free-wheeling diodes for inductive load handling, enhancing its robustness in motor control applications. Proper heat sinking is critical for managing thermal dissipation and ensuring long-term reliability.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess