EN
  • EN
  • DE

SN74AUCH16244GQLR

Part No SN74AUCH16244GQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 2.7V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUCH
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74AUCH1
Other Names 296-15442-6R,2156-SN74AUCH16244GQLR,296-15442-1R,-296-15442-1,-SN74AUCH16244GQLRR,-296-15442-1R,TEXTISSN74AUCH16244GQLR,296-15442-2R,296-15442-1,296-15442-2,296-15442-6,-296-15442-1,2156-SN74AUCH16244GQLR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259744-SN74AUCH16244GQLR
Ultra Librarian 3D Model Ultra Librarian SN74AUCH16244GQLR CAD Model

Description

Product Overview: SN74AUCH16244GQLR

The SN74AUCH16244GQLR is a high-speed, 16-bit buffer and line driver designed by Texas Instruments to deliver exceptional performance for a wide array of applications. Crafted with the latest semiconductor technology, this device is part of the advanced ultra-low voltage CMOS (AUC) family, and it offers a compelling solution for systems requiring high drive and fast edge rates under low voltage conditions.

Key Features

  • Operating Voltage: The SN74AUCH16244GQLR operates at a nominal voltage of 2.5V or 3.3V, making it suitable for interfacing with low-voltage logic levels while maintaining low power consumption.
  • Drive Strength: With robust output drive strength, this device can drive heavy loads, making it ideal for bus-oriented applications.
  • Speed: The device boasts a fast propagation delay, enabling high-speed data transmission and reducing signal transition times.
  • Bus-Hold Circuitry: Integrated bus-hold circuitry on the inputs helps to retain the last active state when no driving signal is present, eliminating the need for external pull-up or pull-down resistors.
  • Output Enable Feature: The device includes output enable (OE) controls that allow the user to place the outputs in a high-impedance state, facilitating bus management and data flow control.

Applications

The SN74AUCH16244GQLR is versatile and can be used across various applications including:

  • Memory buffering and driving
  • Signal distribution and transmission
  • Bus isolation and interfacing
  • Data acquisition systems
  • High-speed data paths in computing and telecommunication systems

Quality and Reliability

As with all Texas Instruments products, the SN74AUCH16244GQLR is manufactured to the highest quality standards. It is available in a surface-mount package that is RoHS compliant and designed for optimal thermal performance. This product is suitable for commercial, industrial, and even automotive-grade applications, ensuring reliable operation in a wide range of environmental conditions.

Ordering and Packaging

The SN74AUCH16244GQLR is supplied in a 64-pin BGA package, which is conducive to space-saving PCB design. The product is available for order in various quantities to accommodate project scales from prototyping to mass production.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess