EN
  • EN
  • DE

SN74LVT162244AGRDR

Part No SN74LVT162244AGRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names 296-16891-1,296-16891-2,-296-16891-1,296-16891-6,296-16891-6R,TEXTISSN74LVT162244AGRDR,296-16891-2R,296-16891-1R,2156-SN74LVT162244AGRDR-TITR,-296-16891-1,-SN74LVT162244AGRDRR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259245-SN74LVT162244AGRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162244AGRDR CAD Model

Description

The SN74LVT162244AGRDR is a high-performance integrated circuit designed by Texas Instruments, renowned for their expertise in creating reliable and efficient semiconductor products. This particular device is a member of the 3.3-V ABT family and functions as a 16-bit buffer/driver with 3-state outputs, making it an essential component in a wide range of digital systems where signal buffering or driving is necessary.

Key Features:

  • Technology: The device is built on the LVT (Low-Voltage BiCMOS Technology) platform, which allows for low-voltage operation while maintaining the speed of bipolar transistors with the low-power consumption of CMOS technology.
  • Logic Level: It is designed to operate at a 3.3-V VCC but is 5-V I/O tolerant, ensuring compatibility with mixed-voltage systems.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • High Drive: The device can drive up to -32 mA / 64 mA, making it suitable for driving high-capacitive loads and ensuring signal integrity.
  • Package: The SN74LVT162244AGRDR is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is conducive for space-saving on PCBs (Printed Circuit Boards).
  • Speed: It boasts a fast propagation delay time, which is crucial for applications requiring high-speed data transmission.

Applications:

The versatility of the SN74LVT162244AGRDR allows it to be used in various applications where signal integrity is paramount. This includes:

  • Memory address drivers
  • Data receivers/transmitters
  • Bus-oriented systems
  • Backplane driving
  • Microprocessor or microcontroller extension

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74LVT162244AGRDR, like all TI components, undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust in the durability and longevity of this product for their critical electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess