EN
  • EN
  • DE

SN74AUC2G80DCURG4

Part No SN74AUC2G80DCURG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8VSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number SN74AUC2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258547-SN74AUC2G80DCURG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G80DCURG4 CAD Model

Description

SN74AUC2G80DCURG4: High-Speed, Low-Power, Dual Positive-Edge-Triggered D-Type Flip-Flop

The SN74AUC2G80DCURG4 is a state-of-the-art, dual positive-edge-triggered D-type flip-flop integrated circuit, meticulously engineered by Texas Instruments. This advanced component is part of the AUC family, which is renowned for its ultra-low-voltage operation and high-speed interface logic. The SN74AUC2G80DCURG4 is designed to operate on a 0.8-V to 2.7-V VCC range, making it an ideal choice for modern, power-sensitive applications that require high-speed data transfer and minimal power consumption.

With its dual flip-flop configuration, the SN74AUC2G80DCURG4 provides users with two independent D-type flip-flops, each with a separate data input (D), clock input (CLK), and clear (CLR) input. The clear input is asynchronous and active low, allowing for immediate resetting of the flip-flop's output as needed. The device captures data on the rising edge of the clock signal, ensuring precise timing and synchronization within digital systems.

One of the key features of the SN74AUC2G80DCURG4 is its high-speed performance. This component is capable of handling clock frequencies in the gigahertz range, which is essential for modern high-speed digital applications. Additionally, the low-power consumption of the device is a significant advantage for battery-operated and power-sensitive designs, helping to extend the operational lifespan of the product it is used in.

Encased in an ultra-small, leadless MicroStar Junior BGA package, the SN74AUC2G80DCURG4 is optimized for reduced space applications, making it suitable for compact and portable electronic devices. Its small footprint does not compromise on reliability or functionality, as it is built to Texas Instruments' rigorous quality standards, ensuring stable operation even under varying environmental conditions.

Whether it's for telecommunications, computing, networking, or portable electronics, the SN74AUC2G80DCURG4 is a versatile and reliable choice for designers looking to incorporate high-speed data processing with efficient power management into their systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4704 $51.7440
260+ $0.3860 $100.3600
405+ $0.3740 $151.4700
555+ $0.3619 $200.8545
715+ $0.3498 $250.1070
960+ $0.3136 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,970 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess