EN
  • EN
  • DE

SN74AUC2G79DCURE4

Part No SN74AUC2G79DCURE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8VSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-VSSOP
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Base Product Number SN74AUC2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258541-SN74AUC2G79DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G79DCURE4 CAD Model

Description

The SN74AUC2G79DCURE4 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop with clear and preset functionality. This advanced integrated circuit is part of the AUC family, designed to operate on a very low voltage range while providing the speed necessary for demanding applications. It's an ideal choice for use in mobile phones, PDAs, and other battery-operated electronics where power efficiency and space are critical considerations.

Each flip-flop has independent data (D), clock (CLK), set (SET\), and reset (RESET\) inputs, and Q and Q\ outputs. This configuration allows for flexible setup and hold times which are crucial for timing-critical applications. The clear and preset features enable the flip-flop to be set or reset asynchronously, which is essential for initialization and recovery processes.

The SN74AUC2G79DCURE4 operates over a supply voltage range of 0.8 V to 2.7 V, making it particularly suitable for low-voltage operations. This component also boasts a very low static power consumption, with a typical ICC of only 10 µA, further conserving power in your designs.

With its ultra-small 3 mm x 3 mm VQFN package, the SN74AUC2G79DCURE4 is designed for space-saving on PCBs, allowing for more compact electronic designs. Additionally, the device features balanced propagation delays and transition times, which contribute to improved reliability and performance of high-speed signaling environments.

Key features of the SN74AUC2G79DCURE4 include:

  • Optimized for Very Low Voltage Applications (0.8 V to 2.7 V)
  • Very Low Static Power Consumption (ICC = 10 µA Typical)
  • High-Speed Operation
  • Independent Asynchronous Set and Reset Inputs
  • Ultra-Small Footprint with VQFN Package
  • Extended Industrial Temperature Range (-40°C to 85°C)

Whether you're designing the next generation of portable electronics or looking to upgrade existing systems, the SN74AUC2G79DCURE4 offers the performance, power efficiency, and compact size needed to meet the stringent demands of today's high-speed digital applications.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4807 $50.4735
255+ $0.3945 $100.5975
395+ $0.3821 $150.9295
545+ $0.3698 $201.5410
700+ $0.3575 $250.2500
940+ $0.3205 $301.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,286 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess