EN
  • EN
  • DE

SN74AUC2G240DCTR

Part No SN74AUC2G240DCTR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 2.7V SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package SM8
Base Product Number 74AUC2G240
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896506-SN74AUC2G240DCTR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G240DCTR CAD Model

Description

SN74AUC2G240DCTR by Texas Instruments

The SN74AUC2G240DCTR is a high-performance, dual inverter from Texas Instruments, designed to meet the demands of the latest high-speed and low-voltage digital systems. This integrated circuit is part of the advanced ultra-low-voltage CMOS (AUC) family, offering a compelling solution for designers who require fast switching speeds and reduced power consumption in their applications.

This dual inverter features two independent inverter gates, each capable of driving a variety of load types, including capacitive loads. With its operating voltage range of 0.8V to 2.7V, the SN74AUC2G240DCTR is optimized for low-voltage operations, making it particularly suitable for battery-powered and portable devices where power efficiency is critical. The low on-state resistance of the device ensures minimal power loss during switching, contributing to the overall energy efficiency of the system.

The SN74AUC2G240DCTR comes in a compact 8-pin SM8 (DCT) package, which is a space-saving option for densely packed PCBs. This package type is also known for its reliability and robustness, ensuring stable performance even under harsh conditions. The device is characterized for operation from -40°C to 85°C, making it suitable for a wide range of industrial and commercial environments.

With a maximum propagation delay of just 2.8 ns at 2.3V, the SN74AUC2G240DCTR is designed for applications that require high-speed signal processing. Its fast switching capabilities make it an ideal choice for use in high-frequency data paths, such as those found in telecommunications, computing, and networking equipment.

Additional features include Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times. This characteristic is particularly useful in environments with high noise, as it enhances the noise immunity and ensures stable operation. The inputs also accept voltages higher than V_CC, which provides interface flexibility with other logic levels and contributes to the device's robustness.

Overall, the SN74AUC2G240DCTR is a versatile and efficient solution for a wide range of digital applications where space, power efficiency, and high-speed performance are of paramount importance.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1189 $50.3505
110+ $0.9181 $100.9910
170+ $0.8894 $151.1980
235+ $0.8607 $202.2645
305+ $0.8320 $253.7600
405+ $0.7459 $302.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,034 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess