EN
  • EN
  • DE

SN74AUC2G08YZTR

Part No SN74AUC2G08YZTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP 8DSBGA / AND Gate IC 2 Channel 8-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.6ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-UFBGA, DSBGA
Base Product Number SN74AUC2
Other Names 2156-SN74AUC2G08YZTR-TITR,TEXTISSN74AUC2G08YZTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257940-SN74AUC2G08YZTR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G08YZTR CAD Model

Description

The SN74AUC2G08YZTR from Texas Instruments is a high-performance, dual 2-input positive-AND gate integrated circuit, designed to operate with a power supply range of 0.8 V to 2.7 V. This makes it ideal for use in low-voltage and battery-powered applications where power efficiency is crucial. The device is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is known for its low power consumption and high speed.

Key Features

  • Logic Type: This product features a dual 2-input AND gate, which performs the logical conjunction on two binary inputs to produce a single binary output.
  • Power Supply Range: It operates efficiently across a wide voltage range of 0.8 V to 2.7 V, making it versatile for various applications.
  • High-Speed Operation: The SN74AUC2G08YZTR is optimized for high-speed operation, which is essential for modern digital circuits that require rapid processing times.
  • Low Power Consumption: Designed with power conservation in mind, this IC minimizes power usage, an important feature for portable and battery-operated devices.
  • Operational Temperature Range: It is built to work within an extended temperature range, ensuring reliability in various environmental conditions.
  • Package: The product comes in a compact YZP package, which is a leadless surface-mount technology (SMT) package, providing space-saving advantages on printed circuit boards (PCBs).

Applications

The SN74AUC2G08YZTR is used in a variety of electronic systems, including:

  • Smartphones and Tablets
  • Portable Media Players
  • IoT Devices
  • Wearable Technology
  • Embedded Systems
  • Low-Power Microcontrollers

Ordering Information

The "YZTR" suffix in the product number indicates the tape and reel packaging option, which is suitable for automated assembly processes. This packaging ensures that the product is delivered in a ready-to-use format for manufacturers and assemblers.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess