EN
  • EN
  • DE

SN74AUC2G00YZPR

Part No SN74AUC2G00YZPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8DSBGA / NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.7ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number 74AUC2G00
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-18568-1,2156-SN74AUC2G00YZPR,296-18568-6,-SN74AUC2G00YZPR-NDR,296-18568-1,-296-18568-1-ND,296-18568-2,TEXTISSN74AUC2G00YZPR
Standard Package 3,000
Win Source Part Number 1094904-SN74AUC2G00YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G00YZPR CAD Model

Description

SN74AUC2G00YZPR by Texas Instruments

The SN74AUC2G00YZPR is a high-performance, dual 2-input positive-NAND gate integrated circuit (IC) from Texas Instruments, designed to operate with a power supply range of 0.8 V to 2.7 V. This device belongs to the AUC family of ultra-low-voltage logic gates which are optimized for low-voltage applications. It is particularly suitable for handheld and portable technology where power efficiency and minimal space occupation are critical.

With its small footprint, the SN74AUC2G00YZPR comes in a compact DSF package, which is a 8-pin leadless package with a body size of 2.00 mm x 2.00 mm. The device's small size makes it an excellent choice for space-constrained applications. The leadless package also helps in reducing the parasitic inductances and capacitances, enabling faster signal propagation and reduced cross-talk, which is essential for high-speed operations.

The SN74AUC2G00YZPR features a fast propagation delay and output transition time, which is critical for high-speed digital circuitry. Moreover, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. This makes it an ideal choice for industrial and commercial applications where temperature variations are a concern.

Another significant advantage of the SN74AUC2G00YZPR is its low power consumption. The ultra-low power design helps in extending battery life in portable devices and reduces power loss in always-on systems. Additionally, the device has Ioff support, which enables partial power-down mode operation, thus further conserving power when the device is not in active use.

The inputs of the SN74AUC2G00YZPR are tolerant to 3.6 V, allowing it to interface with higher voltage logic levels without the need for level shifters. This feature simplifies design and reduces component count in mixed-voltage systems. The device also provides latch-up performance that exceeds 100 mA per JESD 78, Class II, making it robust against latch-up events.

In summary, the SN74AUC2G00YZPR from Texas Instruments is a versatile, high-speed logic gate that offers excellent performance in a tiny package, making it a perfect choice for modern electronic designs where efficiency and space-saving are paramount.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3336 $50.0400
370+ $0.2737 $101.2690
570+ $0.2652 $151.1640
780+ $0.2566 $200.1480
1,010+ $0.2481 $250.5810
1,350+ $0.2224 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,136 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess