EN
  • EN
  • DE

SN74AUC1GU04YEAR

Part No SN74AUC1GU04YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5DSBGA / Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-14019-1,2156-SN74AUC1GU04YEAR-TITR,-296-14019-1,296-14019-1R,296-14019-2R,-SN74AUC1GU04YEARR,296-14019-1,TEXTISSN74AUC1GU04YEAR,296-14019-2
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257954-SN74AUC1GU04YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1GU04YEAR CAD Model

Description

Product Overview: SN74AUC1GU04YEAR

The SN74AUC1GU04YEAR is a high-performance, single-gate CMOS logic inverter from Texas Instruments, designed to meet the demanding requirements of today's high-speed and low-voltage applications. This device is part of the advanced ultra-low-voltage CMOS (AUC) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Optimized for Low Voltage: Operates at a voltage range of 0.8 V to 2.5 V, making it ideal for battery-operated and portable applications where power efficiency is critical.
  • High Speed: Offers a significant reduction in propagation delay times, typically 2.9 ns at 2.3 V, providing faster signal processing for high-speed data transmission and computing.
  • Low Power Consumption: With a typical quiescent current of only 10 µA, this device is engineered to minimize power usage, extending battery life in mobile devices.
  • Single Inverter Logic Gate: This single inverter gate is a fundamental building block for a wide range of digital circuits, offering versatility in various applications.
  • Compact Footprint: Available in a variety of small packages, including the ultra-small X2SON package, which saves valuable board space in space-constrained applications.

Applications

The SN74AUC1GU04YEAR is suitable for a broad spectrum of applications, including but not limited to:

  • Mobile Phones
  • PDAs and Personal Organizers
  • Portable Media Players
  • Notebook Computers
  • Digital Cameras

Quality and Reliability

As with all Texas Instruments products, the SN74AUC1GU04YEAR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure reliability and performance under a wide range of environmental conditions. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI also offers customer support and a community forum for technical assistance and knowledge sharing.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess