EN
  • EN
  • DE

SN74AUC1G80DBVRG4

Part No SN74AUC1G80DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SINGLE POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1254043-SN74AUC1G80DBVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G80DBVRG4 CAD Model

Description

The SN74AUC1G80DBVRG4 is a high-performance, single positive-edge-triggered D-type flip-flop integrated circuit designed by Texas Instruments. This device is part of the advanced ultra-low-voltage CMOS (AUC) logic family, which is specifically engineered to operate with a very low power supply range of 0.8 V to 2.7 V. This makes the SN74AUC1G80DBVRG4 ideal for use in battery-operated and portable applications where power efficiency is a critical factor.

Featuring a maximum clock frequency of 230 MHz, the SN74AUC1G80DBVRG4 is suitable for high-speed data processing and communication systems. The device has a typical tpd (propagation delay time) of 2.9 ns, ensuring rapid response and fast data transfer capabilities. This flip-flop has a single data input (D), a single clock input (CLK), and a clear input (CLR) which can be used to reset the output (Q) to a low level.

The SN74AUC1G80DBVRG4 comes in a compact SOT-23-5 package, which is space-efficient and ideal for densely packed PCBs. Its small form factor is particularly beneficial in miniaturized electronic assemblies, where board space is at a premium. The device's inputs are designed to be tolerant to undershoot, which enhances its robustness in demanding environments.

Key features of the SN74AUC1G80DBVRG4 include:

  • Ultra-low-voltage operation (0.8 V to 2.7 V).
  • High clock frequency capability (up to 230 MHz).
  • Low power consumption, suitable for battery-powered devices.
  • Single D-type flip-flop with clear and preset functionality.
  • Fast propagation delay time (2.9 ns typical).
  • Compact SOT-23-5 package for space-constrained applications.
  • Input undershoot protection for enhanced reliability.
  • Lead-free and RoHS compliant.

The SN74AUC1G80DBVRG4 is designed for a wide range of applications, including mobile phones, PDAs, portable media players, and other handheld devices. It is also well-suited for use in complex digital systems such as microprocessors, microcontrollers, and FPGAs where high-speed, low-voltage operation is necessary.

With its combination of low power consumption, high speed, and small package size, the SN74AUC1G80DBVRG4 is an excellent choice for designers looking to optimize their systems for performance and efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2028 $50.7000
605+ $0.1664 $100.6720
935+ $0.1612 $150.7220
1,285+ $0.1560 $200.4600
1,660+ $0.1508 $250.3280
2,220+ $0.1352 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,174 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess