Product Overview: UA9636ACDRG4
The UA9636ACDRG4 is a high-performance, dual differential line receiver designed by Texas Instruments. This integrated circuit is specifically created to meet the standards of RS-422 and RS-423 for balanced and unbalanced digital data transmission, while also offering a reliable solution for other applications that require high-speed data reception.
Key Features
- Compatibility: Conforms to the RS-422 and RS-423 standards, ensuring versatile use in various communication protocols.
- Speed: Capable of operating at high speeds, making it suitable for fast data transmission requirements.
- Dual Channels: Features two independent line receivers in a single package, allowing for compact and efficient designs.
- Supply Voltage: Operates over a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in different system designs.
- Temperature Range: Designed to perform reliably within an extended industrial temperature range.
- Package: Available in a space-saving 8-pin SOIC package, which is ideal for applications where board space is at a premium.
Applications
The UA9636ACDRG4 is suitable for a variety of applications, including:
- Telecommunications interfaces
- Professional audio equipment
- Data acquisition systems
- Industrial control systems
- Networking equipment
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the UA9636ACDRG4 is no exception. This product is built with the highest standards to ensure consistent performance and longevity in the most demanding environments. The device also features built-in protection against high input voltages and electrostatic discharge (ESD), further ensuring its robustness and durability in real-world applications.
For engineers and designers looking for a dependable and high-speed differential line receiver, the UA9636ACDRG4 from Texas Instruments is an excellent choice that combines performance, integration, and reliability.