The Samsung KMFJ20007M-B214 is an embedded MultiMediaCard (eMMC) solution, designed to provide high-performance and reliable storage for a variety of electronic devices. This component integrates NAND flash memory with an eMMC controller, simplifying integration and offering advanced features for data management and performance optimization.
Applications
- Smartphones
- Tablets
- Digital Cameras
- Handheld Gaming Consoles
- Wearable Technology
Features
- eMMC 5.1 Interface: Supports high-speed data transfer, ensuring quick read and write operations.
- NAND Flash Memory: Provides non-volatile storage, retaining data even when the device is powered off.
- Integrated Controller: Manages memory operations, including error correction, wear leveling, and bad block management.
- High Storage Capacity: Offers sufficient storage for operating systems, applications, multimedia content, and user data.
- Compact Form Factor: Enables easy integration into portable and space-constrained devices.
- Advanced Error Correction Code (ECC): Ensures data integrity and reliability.
Benefits
- Improved Device Performance: Enables faster boot times, quicker application loading, and smoother multitasking.
- Enhanced User Experience: Provides responsive and seamless performance for various applications and tasks.
- Reliable Data Storage: Protects data from corruption and loss through advanced error correction and wear leveling technologies.
- Simplified Integration: Reduces design complexity and time-to-market, allowing for faster product development cycles.
- Lower Power Consumption: Optimized for energy efficiency, extending battery life in portable devices and reducing overall power usage.
- Increased System Stability: Advanced memory management features ensure stable and reliable operation.
Technical Specifications
While precise specifications may vary based on the specific configuration, the KMFJ20007M-B214 typically supports read speeds of up to 250 MB/s and write speeds of up to 90 MB/s, adhering to the eMMC 5.1 standard. It usually operates at a voltage of 3.3V and is designed to function within a broad range of operating temperatures. The component utilizes a standard BGA (Ball Grid Array) package for straightforward surface mounting.
The Samsung KMFJ20007M-B214 eMMC solution is a versatile and dependable storage component well-suited for various consumer electronics and embedded applications. Its integrated controller, advanced memory management capabilities, and high-speed performance ensure optimal efficiency and data integrity, rendering it an excellent choice for devices demanding robust and efficient storage solutions.