EN
  • EN
  • DE

SN74AUC1G19YZPRB

Part No SN74AUC1G19YZPRB
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 74AUC1G19 - 1-OF-2 DECODER/DEMUL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896502-SN74AUC1G19YZPRB
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G19YZPRB CAD Model

Description

The SN74AUC1G19YZPRB is a high-performance, single 1-of-3 decoder/demultiplexer from Texas Instruments, designed to operate with a wide range of power supplies while maintaining excellent power efficiency and speed. This device is part of the advanced ultra-low-power Schottky (AUC) family, making it an ideal choice for battery-powered and portable applications where power conservation is paramount.

Key Features

  • Low Power Consumption: The SN74AUC1G19YZPRB is optimized for low power consumption, drawing minimal current in standby mode and during operation, which extends battery life in portable devices.
  • Wide Operating Voltage Range: This device supports a wide range of operating voltages from 0.8V to 2.5V, providing flexibility for use in various system power schemes.
  • High-Speed Operation: Despite its low-power design, the SN74AUC1G19YZPRB ensures high-speed operation, which is crucial for high-performance digital systems.
  • Multiple Package Options: Available in a variety of small-footprint packages, including the compact DSBGA package, this device is suitable for space-constrained applications.
  • Robustness: The device is designed to withstand latch-up events, which enhances system reliability in the field.

Applications

The SN74AUC1G19YZPRB is versatile and can be used in a broad range of applications, including but not limited to:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Notebook Computers
  • Medical Instruments
  • Low-Power Handheld Devices

Technical Specifications

The technical specifications of the SN74AUC1G19YZPRB provide insight into its performance and suitability for various applications:

  • Operating Temperature Range: -40°C to 85°C
  • Output Drive Capability: ±8 mA at 1.8 V
  • Propagation Delay Time: Typically 2.9 ns at 2.3 V to 2.7 V
  • 5-Pin Configuration

With its combination of low power consumption, high-speed operation, and robust performance, the SN74AUC1G19YZPRB from Texas Instruments is a reliable and efficient solution for decoding and demultiplexing applications in modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0724 $52.9412
30+ $3.3414 $100.2420
47+ $3.2370 $152.1390
64+ $3.1326 $200.4864
83+ $3.0282 $251.3406
111+ $2.7149 $301.3539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess