EN
  • EN
  • DE

SN65LVCP402RGET

Part No SN65LVCP402RGET
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPT SW GIGABIT 2X2 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1098912-SN65LVCP402RGET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVCP402RGET CAD Model

Description

The SN65LVCP402RGET is a high-performance, dual-channel LVDS repeater designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized to operate at blazing speeds, making it an ideal solution for applications that require fast and reliable data transfer.

Key Features

  • High-Speed Data Transfer: The SN65LVCP402RGET supports significant bandwidth with a maximum data rate of up to 3.125 Gbps per channel, ensuring rapid transmission of information.
  • Dual Channels: With two channels available, this device can handle multiple data streams simultaneously, doubling the throughput without increasing the footprint.
  • Low Power Consumption: It is designed to be energy-efficient, minimizing power usage without compromising performance, which is critical for portable and power-sensitive applications.
  • Signal Conditioning: The repeater comes with built-in signal conditioning features such as input equalization and output de-emphasis, which help to extend the reach of the signal over long cables and printed circuit boards (PCBs).
  • Hot-Plug Capability: The device can be connected or disconnected from a live backplane without turning off the system, providing ease of maintenance and upgrade.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from the potential damage caused by static electricity.

Applications

The SN65LVCP402RGET is suitable for a wide range of applications, including but not limited to:

  • High-speed data communication and networking equipment
  • Telecommunications infrastructure
  • Video signal transmission
  • Backplane interconnects
  • Industrial control systems
  • Medical imaging devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LVCP402RGET is no exception. It is built to meet the stringent industry standards for reliability and performance, ensuring that it can withstand the challenges of the most demanding environments.

Package and Availability

The device is available in a compact, surface-mount VQFN-24 package, which allows for efficient use of PCB space. The part number SN65LVCP402RGET indicates that it is offered in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,997 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess