EN
  • EN
  • DE

SN74AUC1G08YEPR

Part No SN74AUC1G08YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5DSBGA / AND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-15098-1,-SN74AUC1G08YEPRR,2156-SN74AUC1G08YEPR,296-15098-2,296-15098-2R,TEXTISSN74AUC1G08YEPR,296-15098-1,296-15098-1R,-296-15098-1R,-296-15098-1,2156-SN74AUC1G08YEPR-TITR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257957-SN74AUC1G08YEPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G08YEPR CAD Model

Description

Product Overview: SN74AUC1G08YEPR by Texas Instruments

The SN74AUC1G08YEPR is a high-performance, single 2-input positive AND gate integrated circuit from the reputable electronics manufacturer, Texas Instruments (TI). This small-scale logic gate is part of TI's advanced ultra-low-voltage CMOS (AUC) family, designed to operate with a very low power supply of 0.8V to 2.7V, making it an ideal choice for battery-operated and portable applications where power efficiency is crucial.

Key Features:

  • Optimized Power Consumption: The device is engineered for minimal power consumption without sacrificing speed, which is essential for extending battery life in portable devices.
  • High-Speed Operation: Despite its low power requirements, the SN74AUC1G08YEPR does not compromise on performance, offering high-speed operation that is suitable for a variety of applications.
  • Versatile Voltage Range: With an operating voltage range of 0.8V to 2.7V, the device provides designers with flexibility in various system voltage environments.
  • Space-Saving Design: The IC comes in a compact DSBGA package, which is ideal for space-constrained applications.
  • Logic Level Translation: Due to its wide voltage range, the SN74AUC1G08YEPR can be used for translating between different logic levels within a circuit, adding to its versatility.

Applications:

The TI SN74AUC1G08YEPR is suitable for a wide range of applications, including:

  • Portable and battery-powered devices
  • Mobile phones and personal digital assistants (PDAs)
  • Power management circuits
  • Data communication systems
  • Embedded systems

Quality and Reliability:

As with all Texas Instruments products, the SN74AUC1G08YEPR is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. The device is RoHS compliant and is designed to meet the rigorous industrial temperature range, further testament to its robustness and suitability for a variety of challenging environments.

Whether you are designing a power-sensitive mobile device or a high-speed communication system, the SN74AUC1G08YEPR from Texas Instruments provides the efficiency, speed, and reliability needed to meet your circuit design requirements.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4854 $50.9670
255+ $0.3983 $101.5665
390+ $0.3859 $150.5010
540+ $0.3734 $201.6360
695+ $0.3610 $250.8950
930+ $0.3236 $300.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,010 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess