EN
  • EN
  • DE

26-49-6110

Part No 26-49-6110
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Header Connector, pcb Mount, recept, 11 Contacts, pin, 0.156 Pitch, pc Tail Terminal, locking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin PR
Packaging Bulk
RoHS Compliant
Win Source Part Number 1054634-26-49-6110
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 26-49-6110 CAD Model

Description

The Molex 26-49-6110 is a circular connector housing designed for robust and reliable connections in various applications. As a component of a circular connector system, it provides protection and secure mating for electrical contacts.

Applications

  • Industrial automation equipment
  • Robotics
  • Medical devices
  • Aerospace applications
  • Military equipment
  • Heavy equipment connectors
  • Marine electronics

Features

  • Durable construction: Typically made from high-quality materials to withstand harsh environments.
  • Secure mating: Designed for a tight and reliable connection.
  • Protective housing: Shields contacts from damage and contamination.
  • Multiple contact options: Accommodates various contact arrangements.
  • Easy assembly: Streamlined design for efficient installation.
  • Keyed design: Prevents mismating.

Benefits

  • Increased reliability: Ensures consistent performance in demanding conditions.
  • Reduced downtime: Minimizes connection failures.
  • Enhanced safety: Protects personnel from electrical hazards.
  • Simplified maintenance: Easy to access and service connections.
  • Improved system performance: Provides a stable and secure electrical connection.
  • Extended lifespan: Durable materials contribute to a long operational life.

This connector housing is designed to meet stringent industry standards, ensuring compatibility and performance. It is often used in applications where vibration, temperature extremes, and exposure to contaminants are factors. The specific materials and plating options may vary depending on the exact series and intended application. Always refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

TE Connectivity
RECP ASM
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
PLUG ASM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess