EN
  • EN
  • DE

SN74AUC1G06YZAR

Part No SN74AUC1G06YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER OD 1CH 1-INP 5DSBGA / Inverter IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low -, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257931-SN74AUC1G06YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G06YZAR CAD Model

Description

The SN74AUC1G06YZAR is a single inverter gate with open-drain output from Texas Instruments, renowned for its high-speed operation and ultra-low power consumption. This component is part of the advanced ultra-low-voltage CMOS (AUC) logic family, designed to operate with a power supply range of 0.8 V to 2.7 V, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.

Key Features

  • Logic Type: Inverter Gate with Open-Drain Output
  • Operating Voltage Range: 0.8 V to 2.7 V, accommodating a variety of low-voltage applications.
  • High-Speed Operation: tpd of 2.9 ns (max) at 2.3 V, ensuring quick signal processing for demanding applications.
  • Low Power Consumption: Icc of 10 µA (max) at 25°C, minimizing the power requirements and enhancing battery life.
  • Logic Level Compatibility: Compatible with 1.8 V logic levels, allowing for integration with modern microcontrollers and digital interfaces.
  • Output Drive Capability: Can sink currents up to 8 mA, providing sufficient drive for connected components.
  • Package: Available in a small footprint DSBGA package, ideal for space-constrained applications.

Applications

The SN74AUC1G06YZAR is versatile and can be used in various applications, including:

  • Smartphones, tablets, and other portable devices
  • Wearable technology
  • Energy-efficient and power-sensitive designs
  • Level shifting for multi-voltage systems
  • Signal processing and conditioning

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74AUC1G06YZAR is manufactured to the highest standards, ensuring reliable performance in a range of environmental conditions. It is suitable for commercial and industrial temperature ranges, making it a robust choice for a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess