EN
  • EN
  • DE

SN74AUC1G04YEAR

Part No SN74AUC1G04YEAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP 5DSBGA / Inverter IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 1.9ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names -296-13725-1R,296-13725-1R,-296-13725-1,296-13725-2R,2156-SN74AUC1G04YEAR-TITR,TEXTISSN74AUC1G04YEAR,-296-13725-1,-SN74AUC1G04YEARR,296-13725-1,296-13725-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257951-SN74AUC1G04YEAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G04YEAR CAD Model

Description

Product Overview: SN74AUC1G04YEAR from Texas Instruments

The SN74AUC1G04YEAR is a high-performance, single-gate CMOS inverter designed by Texas Instruments, a leader in semiconductor solutions. This device belongs to the AUC family, which is known for its ultra-low-voltage operation and high-speed interfacing. The SN74AUC1G04YEAR is optimal for various applications that require logic-level conversion and signal inversion, making it a versatile component in modern electronics.

Key Features

  • Low-Voltage Operation: The SN74AUC1G04YEAR operates at a very low voltage range of 0.8V to 2.7V, which is ideal for battery-operated and portable devices, where power conservation is critical.
  • High-Speed: With its fast propagation delay times, the device is suitable for high-speed applications, ensuring quick response times and efficient signal processing.
  • Low Power Consumption: The device is designed to consume minimal power, further enhancing its suitability for power-sensitive applications.
  • Optimized Footprint: The SN74AUC1G04YEAR comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the SN74AUC1G04YEAR allows it to be used in a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable medical devices
  • Wearable technology
  • Energy management systems
  • Data communication infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74AUC1G04YEAR is built to meet the rigorous standards of the industry, ensuring reliability and performance. It is designed to withstand a wide temperature range, making it suitable for industrial applications as well.

Environmental Compliance

The SN74AUC1G04YEAR complies with RoHS standards, reflecting Texas Instruments' dedication to environmental responsibility. Customers can be assured of a product that not only meets high-performance standards but also contributes to a greener and more sustainable future.

In conclusion, the SN74AUC1G04YEAR from Texas Instruments is an excellent choice for designers looking for a reliable, high-speed inverter that can operate at ultra-low voltages while maintaining low power consumption. Its compact size and compliance with environmental standards make it an attractive option for a wide array of electronic applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess