EN
  • EN
  • DE

SN74AS851AN

Part No SN74AS851AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094898-SN74AS851AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS851AN CAD Model

Description

The SN74AS851AN, a high-performance integrated circuit from Texas Instruments, is designed to meet the demands of advanced digital systems. This IC is part of the AS (Advanced Schottky) logic family, which is known for its fast switching speeds and low power consumption.

Key Features

  • Logic Type: The SN74AS851AN is a 9-bit parity generator/checker, which is essential for error detection in digital communication and storage systems.
  • Supply Voltage Range: This device operates at a nominal 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing systems.
  • Operating Temperature: It is designed to function within a wide temperature range, typically from 0°C to 70°C, making it suitable for commercial-grade applications.
  • Package: Encapsulated in a 24-pin PDIP (Plastic Dual-In-line Package), the SN74AS851AN is designed for through-hole mounting, ensuring robust mechanical stability and ease of replacement or repair.
  • Speed: The AS logic family is renowned for its speed, and the SN74AS851AN provides a typical propagation delay time that ensures high-speed operation in critical applications.

Applications

The SN74AS851AN is versatile and can be utilized in a variety of applications, including:

  • Data integrity checks in computer systems
  • Error detection in high-speed data communication protocols
  • Memory systems requiring parity bits for error checking
  • Industrial control systems with a need for fast and reliable logic operations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AS851AN is no exception. It undergoes rigorous testing and quality assurance processes to ensure reliable performance in the field. With Texas Instruments' reputation for excellence, you can trust the SN74AS851AN to be a dependable component in your digital systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess