EN
  • EN
  • DE
  • IT

SN74AS74AD

Part No SN74AS74AD
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 105MHz
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 16mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 74AS74
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1253999-SN74AS74AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AS74AD CAD Model

Description

The SN74AS74AD from Texas Instruments is a high-performance, dual D-type positive edge-triggered flip-flop integrated circuit. This device is part of the Advanced Schottky (AS) logic family, which provides a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications in the digital domain.

Key Features:

  • Logic Type: Dual D-Type Flip-Flop with Clear and Preset
  • Logic Family: AS
  • Operating Voltage: 4.5V to 5.5V
  • Flip-Flop Type: Positive Edge-Triggered
  • Output Current: ±8 mA
  • Propagation Delay Time: Typically 2.5 ns at 5V, 25°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

The SN74AS74AD features two flip-flops with individual clear and preset inputs for each flip-flop. The clear and preset inputs are asynchronous, meaning they can control the flip-flop state independently of the clock signal, providing additional flexibility in control logic design. The device's outputs can drive up to 8 mA, allowing for direct drive of LEDs or other low-power devices.

With its fast propagation delay and edge-triggered operation, the SN74AS74AD is particularly well-suited for use in high-speed computing, data processing, and signal conditioning applications. It can also be used in counters, registers, and toggle circuits where reliable and consistent performance is critical.

Manufactured with Texas Instruments' proven semiconductor processes, this device is offered in a small-outline integrated circuit (SOIC) package, which is optimized for reduced space and weight in printed circuit board designs. The SN74AS74AD ensures high reliability and durability, making it a preferred choice for engineers and designers looking for quality and performance in their digital logic solutions.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess