EN
  • EN
  • DE

SN74AS374BN

Part No SN74AS374BN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094895-SN74AS374BN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS374BN CAD Model

Description

The SN74AS374BN, manufactured by Texas Instruments, is a high-performance octal edge-triggered D-type flip-flop with 3-state outputs. This integrated circuit is designed for 8-bit storage applications with a particular emphasis on the fast and reliable operation. The device is part of the Advanced Schottky (AS) logic family, which is known for its high speed and low power consumption compared to standard Schottky devices.

Key Features

  • Logic Type: Octal D-type flip-flop ensures effective 8-bit data storage.
  • Edge-Triggered: Captures data on the rising edge of the clock signal, allowing for precise timing control.
  • 3-State Outputs: Facilitates bus-oriented applications with the ability to go into a high-impedance state, reducing power consumption and preventing bus contention.
  • Buffered Control Inputs: Offers improved input signal handling and stability.
  • Wide Operating Voltage Range: Compatible with typical system voltages, supporting a range from 4.5V to 5.5V.
  • High-Current Outputs: Capable of driving high loads, with -15 mA IOL and 24 mA IOH.

Applications

The SN74AS374BN is suitable for a wide range of applications that require fast and reliable data storage and retrieval. These include:

  • Buffer/Storage Registers
  • Shift Registers
  • Pattern Generators
  • Data Manipulation and Control Systems

Quality and Reliability

As with all Texas Instruments products, the SN74AS374BN is designed to meet the highest quality and reliability standards. It is available in a 20-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit boards and prototypes.

Technical Specifications

Parameter Value
Package Type PDIP-20
Operating Temperature 0°C to 70°C
Supply Voltage 4.5V to 5.5V

For engineers and designers looking for a reliable and high-speed octal flip-flop, the SN74AS374BN from Texas Instruments offers an excellent balance of performance, power efficiency, and versatility. Its robust design and advanced features make it an ideal choice for critical data storage applications across various industries.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess