EN
  • EN
  • DE

SN74AS32DBR

Part No SN74AS32DBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SSOP / OR Gate IC 4 Channel 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 5.8ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74AS3
Other Names SN74AS32DBRG4,SN74AS32DBRE4,2156-SN74AS32DBR,SN74AS32DBRG4,2156-SN74AS32DBR-TITR,TEXTISSN74AS32DBR,SN74AS32DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257981-SN74AS32DBR
Ultra Librarian 3D Model Ultra Librarian SN74AS32DBR CAD Model

Description

SN74AS32DBR: High-Performance Quad 2-Input OR Gate

The SN74AS32DBR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital systems. This particular chip is a member of the Advanced Schottky (AS) family and features four independent 2-input OR gates. It is designed for use in a wide range of applications, from industrial and commercial to the demanding environments of aerospace and military systems.

Each gate in the SN74AS32DBR performs the logical inclusive OR function, which is a fundamental operation in digital electronics. The inputs accept TTL logic levels, making this device compatible with many other standard logic families. The high-speed nature of the AS series ensures that this OR gate can operate at a faster rate compared to many other standard logic gates, making it ideal for high-frequency or time-critical applications.

The SN74AS32DBR comes in a small-outline package, specifically in a DBR suffix which indicates a tape and reel packaging suitable for automatic insertion and high-volume production environments. This package is designed for optimized board space utilization, which is crucial for modern, compact electronic designs.

In terms of electrical characteristics, the SN74AS32DBR boasts a typical voltage range of 4.5V to 5.5V, with a low power consumption and a fast propagation delay. This makes the device not only energy efficient but also capable of delivering high-speed performance. The outputs can drive up to 10 LS-TTL loads, providing sufficient current for interfacing with multiple inputs of other logic gates or driving light loads.

Reliability is a key aspect of Texas Instruments' products, and the SN74AS32DBR is no exception. It is designed to meet or exceed the stringent requirements set by industry standards, ensuring a long operational life even under challenging conditions. The device also features a wide operating temperature range, which adds to its versatility in different environmental conditions.

Whether you're designing a complex digital system or simply need a reliable OR gate for a basic logic circuit, the SN74AS32DBR from Texas Instruments is an excellent choice that combines high speed, low power consumption, and robust performance in a compact package.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess