EN
  • EN
  • DE

SN74AS244NSR

Part No SN74AS244NSR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094893-SN74AS244NSR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AS244NSR CAD Model

Description

The SN74AS244NSR from Texas Instruments is a high-performance octal buffer and line driver designed to interface with 8-bit microprocessors and standard TTL logic families. These devices are optimized to drive high-capacitive loads and power buses, making them suitable for a wide range of applications in computing, telecommunication, and industrial markets.

Key Features

  • Logic Type: Buffers/Line Drivers, Non-Inverting
  • Number of Channels: 8
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Output Current: High-level output current of -15 mA and low-level output current of 24 mA

Performance Benefits

The SN74AS244NSR octal buffers/drivers are designed to have low power consumption while maintaining high speed. This makes them ideal for use in systems where power efficiency is crucial without compromising data integrity and speed. They also feature a high-drive output stage with high-current capability for driving heavily loaded outputs with high capacitance, thus providing improved signal integrity.

Applications

These devices are commonly used in situations where buffer or driver capabilities are needed to enhance the load-driving capacity of a bus or signal line. Typical applications include:

  • Microprocessor or Microcontroller Interface
  • Memory Drivers
  • Bus Transceivers and Drivers
  • Data Communication Systems
  • Control Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74AS244NSR is no exception, manufactured under stringent conditions to ensure high performance and dependability. Each device undergoes rigorous testing to guarantee it meets the industry standards for quality and longevity.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess