EN
  • EN
  • DE

AD9777BSVZ

Part No AD9777BSVZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT DUAL 160MSPS 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Number of D/A Converters 2
Settling Time 11μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3.1 V to 3.5 V
Digital Supply Voltage 3.1 V to 3.5 V
INL/DNL (LSB) ±6, ±3
Temperature Range - Operating -40°C to 85°C
Case / Package 80-TQFP-EP (12x12)
Win Source Part Number 008633-AD9777BSVZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9777BSVZ CAD Model

Description

AD9777BSVZ: High-Performance Dual DAC by Analog Devices Inc.

The AD9777BSVZ is a state-of-the-art dual 14-bit digital-to-analog converter (DAC) designed and manufactured by the renowned company Analog Devices Inc. This high-performance product is particularly engineered to meet the demanding requirements of communications applications such as base stations, cable modems, and broadband wireless access systems.

At its core, the AD9777BSVZ boasts an impressive sample rate of up to 160 MSPS (mega samples per second), which allows for high data throughput and ensures excellent signal fidelity. Its dual DAC architecture is perfect for I/Q modulation schemes, providing the necessary precision and symmetry for complex signal generation.

Key Features of the AD9777BSVZ:

  • High Resolution: With its 14-bit resolution, the AD9777BSVZ offers fine granularity, ensuring that the digital-to-analog conversion is accurate and minimizes quantization errors.
  • High Sample Rate: The device's ability to operate at up to 160 MSPS makes it suitable for high-speed applications, delivering performance that can keep up with advanced communication systems.
  • Dual DAC Channels: The two DACs can be used in tandem for I/Q modulation, which is critical for modern communication systems that require precise phase and amplitude control.
  • Flexible Interface: It includes a versatile digital interface that supports various input data formats, making it compatible with a wide range of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).
  • Integrated Interpolation Filters: The built-in 2x, 4x, and 8x interpolation filters simplify system design by reducing the need for external components and enabling easy integration into existing designs.

Furthermore, the AD9777BSVZ is housed in a compact 80-lead LQFP (Low-profile Quad Flat Package) which is optimized for thermal performance and space-saving on the PCB. The device also features an on-chip voltage reference and digital inverse sinc filter, which further contributes to its overall performance and integration convenience.

With its combination of high-speed operation, dual-channel output, and integrated features, the AD9777BSVZ from Analog Devices Inc. is an ideal solution for developers looking to create sophisticated and reliable communication systems. Its advanced capabilities ensure that it is well-suited to the ever-increasing demands of modern digital communication infrastructures.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8328 $53.4984
7+ $14.6320 $102.4240
11+ $14.1748 $155.9228
15+ $13.7175 $205.7625
19+ $13.2603 $251.9457
26+ $11.8885 $309.1010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess