The SN74AS241ADWRE4 from Texas Instruments is a high-performance, dual 4-bit buffer and line driver designed to address requirements for high-speed data transmission and high-current drive capability. This integrated circuit is part of the Advanced Schottky (AS) logic family, which is renowned for its improved speed over standard Schottky logic while maintaining low power consumption.
Key Features
- Logic Type: Buffer, Non-Inverting
- Number of Elements: Two 4-bit (octal)
- Output Current: High drive capability with 24 mA at the outputs
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with TTL-level logic circuits
- Propagation Delay Time: Fast switching times with a typical propagation delay of 2.5 ns
- Operating Temperature: Suitable for a wide range of applications with an operating temperature range from -40°C to 85°C
Applications
The SN74AS241ADWRE4 is ideal for use in high-speed memory buffering, bus driving, and data transmission systems. Its robust design ensures reliable operation in industrial control systems, telecommunications equipment, and high-performance computing platforms.
Quality and Reliability
As with all Texas Instruments products, quality and reliability are paramount. The SN74AS241ADWRE4 is available in a wide body SOIC (DW) package, which provides improved thermal performance and is suitable for surface mount technology (SMT). Additionally, this device is characterized for operation from -40°C to 85°C, ensuring functionality across a broad range of environmental conditions.
Ordering Information
The part number SN74AS241ADWRE4 uniquely identifies this specific buffer and line driver from Texas Instruments. For ordering or requesting samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to check for the latest version and availability.