EN
  • EN
  • DE

SN74AS163NS

Part No SN74AS163NS
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC COUNTER BIN SYNC 4BIT 16SO / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 114 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896490-SN74AS163NS
Ultra Librarian 3D Model Ultra Librarian SN74AS163NS CAD Model

Description

The SN74AS163NS is a high-performance, 4-bit binary counter from Texas Instruments, renowned for its precision and durability. This integrated circuit is part of the Advanced Schottky (AS) family, designed to offer both high speed and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Synchronous Counting and Loading: The SN74AS163NS offers synchronous counting and loading capabilities, ensuring that outputs change coincident with each other on each clock pulse for reliable and predictable operation.
  • High-Speed Operation: This counter operates at a typical clock frequency of 35 MHz, making it suitable for high-speed applications that require fast data processing and throughput.
  • Individual Preset Inputs: Each flip-flop has an individual preset input, allowing for flexible control over the state of each bit within the counter.
  • Clear Function: The integrated clear function enables the user to reset the counter to zero, ensuring a quick return to a known state in the event of an error or during initialization.
  • Dual-In-Line Package: The SN74AS163NS is available in a 16-pin plastic small-outline (NS) package, providing a compact solution that is compatible with standard PCB layouts.

Applications

The versatility of the SN74AS163NS makes it suitable for a variety of digital applications, including:

  • High-speed computing systems
  • Industrial control systems
  • Communication infrastructure
  • Instrumentation and measurement equipment

Quality and Reliability

As with all Texas Instruments products, the SN74AS163NS is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability, giving designers the confidence to integrate this counter into their critical applications.

Technical Specifications

Parameter Value
Function 4-bit Binary Counter
Logic Family AS
Operating Temperature 0°C to 70°C
Package Type 16-pin NS
Supply Voltage (Min) 4.5V
Supply Voltage (Max) 5.5V

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the SN74AS163NS.

You May Also Be Interested in

ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4374 $53.2488
28+ $3.6410 $101.9480
43+ $3.5272 $151.6696
59+ $3.4134 $201.3906
76+ $3.2997 $250.7772
102+ $2.9583 $301.7466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess