EN
  • EN
  • DE

R451002

Part No R451002
Manufacturer Littelfuse Inc.
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Category Circuit Protection
Family Fuses
Win Source Part Number 181982-R451002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R451002 CAD Model

Description

The R451002 is a resettable fuse from Littelfuse Inc., designed to protect electronic circuits from overcurrent conditions. These devices, also known as Polymer Positive Temperature Coefficient (PPTC) resettable fuses, offer a reliable and effective way to safeguard sensitive electronics against damage caused by excessive current flow.

Applications

  • Power Supplies: Used in power supplies to protect against short circuits and overloads.
  • USB Ports: Protects USB ports in computers, laptops, and other electronic devices.
  • Battery Packs: Commonly found in battery packs for mobile phones, tablets, and other portable devices.
  • Game Consoles: Protects the internal circuitry of game consoles.
  • General Electronics: Suitable for various electronic applications requiring overcurrent protection.

Features

  • Resettable: Unlike traditional fuses, PPTC devices reset automatically after the overcurrent condition is removed.
  • Solid State: Operates as a solid-state device with no moving parts, enhancing reliability and longevity.
  • Fast Trip Time: Quickly trips to limit current during an overcurrent event, minimizing potential damage.
  • Low Resistance: Offers low resistance during normal operation, reducing power loss.
  • Compact Size: Small footprint allows for easy integration into various electronic designs.

Benefits

  • Overcurrent Protection: Prevents damage to electronic components from excessive current.
  • Reduced Downtime: Automatically resets, minimizing downtime and maintenance.
  • Enhanced Reliability: Solid-state construction ensures long-term reliability.
  • Cost-Effective: Reduces the need for fuse replacements, saving time and money.
  • Improved Safety: Protects against fire hazards and other potential safety issues caused by overcurrent conditions.

Technical Specifications

The specific technical specifications of the R451002, such as voltage rating, trip current, hold current, and resistance values, can vary. Refer to the Littelfuse datasheet for detailed information on these parameters to ensure proper selection for your application. The R451002 is designed to meet industry standards for safety and performance. It is typically constructed from a polymeric material that exhibits a positive temperature coefficient of resistance. This means that as the temperature of the device increases due to excessive current, its resistance rapidly increases, limiting the current flow and protecting the circuit.

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 7.5A 32VAC/VDC BLADE
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
AEM Inc
THIN FILM FUSE, 35VDC, 1.75A
Need more? Email Us
Eaton Bussmann
FUSE CERM 500MA 600VAC 400VDC
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3227 $58.0860
440+ $0.2649 $116.5560
680+ $0.2566 $174.4880
935+ $0.2483 $232.1605
1,205+ $0.2400 $289.2000
1,615+ $0.2152 $347.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess