SN74AS1004ADRG4 Logic Gate - Texas Instruments
The SN74AS1004ADRG4 from Texas Instruments is a high-performance, single-gate logic device that belongs to the Advanced Schottky (AS) family. This integrated circuit is designed to deliver fast and reliable logical operations, making it an ideal choice for a wide range of applications in digital systems.
Key Features
- Logic Type: Hex Inverter
- Package / Case: SOIC-14
- Operating Temperature: -55°C to 125°C
- Supply Voltage Range: 4.5V to 5.5V
- High-Speed Performance: Typically 1.7ns propagation delay time
- Output Current: ±8 mA
- Logic Level - High: 2 V minimum
- Logic Level - Low: 0.8 V maximum
With its high-speed performance, the SN74AS1004ADRG4 is capable of achieving a typical propagation delay time of only 1.7 nanoseconds, ensuring rapid response in critical applications. The device operates over a wide supply voltage range of 4.5V to 5.5V, which makes it compatible with most 5V systems. Additionally, its operating temperature range of -55°C to 125°C allows for use in environments with extreme temperature conditions.
The hex inverter configuration of the SN74AS1004ADRG4 provides six inverters in a single package, making it a space-efficient solution for designs where board space is at a premium. The logic levels are set to a high minimum of 2V and a low maximum of 0.8V, ensuring clear signal distinction and reducing the risk of false triggering.
The device comes in a slim SOIC-14 package, which is suitable for surface-mount technology (SMT) and helps in minimizing the footprint on printed circuit boards (PCBs). The output current capability of ±8 mA allows for driving multiple loads or for interfacing with other logic families.
Overall, the SN74AS1004ADRG4 from Texas Instruments is a robust and efficient solution for implementing logic inversion functions in digital circuit designs, offering high speed and reliability in a compact form factor.