EN
  • EN
  • DE

JM38510/33301B2A

Part No JM38510/33301B2A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54F02 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 21 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1226026-JM38510/33301B2A
Ultra Librarian 3D Model Ultra Librarian JM38510/33301B2A CAD Model

Description

The JM38510/33301B2A is a high-quality integrated circuit (IC) produced by the renowned manufacturer Texas Instruments. This particular product is part of Texas Instruments' military-grade offerings, designed to meet the stringent requirements of defense and aerospace applications. The IC is characterized by its robust performance, durability, and reliability in extreme conditions.

Key Features

  • Military Specifications: The JM38510/33301B2A is built to comply with military specifications, ensuring it can withstand harsh environments including extreme temperatures, shock, and vibration.
  • High Precision: This IC is designed for applications requiring precise electrical characteristics. It delivers consistent performance, which is vital for critical military and aerospace systems.
  • Longevity: Texas Instruments' commitment to quality means that this product is manufactured to not only perform well but also to have a long operational lifespan, even under continuous use.

Applications

The JM38510/33301B2A is suitable for a wide range of high-reliability applications, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Navigation and guidance systems
  • Missile and weaponry control systems

Technical Specifications

The JM38510/33301B2A boasts a set of technical specifications that make it ideal for its intended high-reliability applications:

  • Operating Temperature Range: Specified by the military standards
  • Package: Hermetically sealed to prevent moisture ingress and ensure integrity
  • Quality Assurance: Rigorous testing protocols in place to guarantee performance according to military standards

Ordering and Availability

For detailed ordering information and availability of the JM38510/33301B2A, customers can contact Texas Instruments directly or visit authorized distributors. Texas Instruments provides comprehensive support and documentation for all its products, ensuring that clients can integrate the IC into their systems with confidence.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess