EN
  • EN
  • DE

SN74ALVTHR16245KR

Part No SN74ALVTHR16245KR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVTHR
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVTH
Other Names -296-18542-1,-296-18542-1R,296-18542-2R,296-18542-1R,-SN74ALVTHR16245KRR,TEXTISSN74ALVTHR16245KR,-296-18542-1,2156-SN74ALVTHR16245KR-TITR,296-18542-2,296-18542-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259804-SN74ALVTHR16245KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTHR16245KR CAD Model

Description

The SN74ALVTHR16245KR from Texas Instruments is a state-of-the-art 16-bit transceiver that belongs to the ALVTH family, designed to ensure high-speed bidirectional communication between data buses. This robust component is ideal for applications that require low-voltage and high-speed operation. The SN74ALVTHR16245KR is specifically crafted to deliver top performance while maintaining power efficiency, making it a suitable choice for modern digital systems.

Key Features:

  • Interface Type: The device offers a universal bus transceiver interface, allowing seamless data transfer and interfacing between different digital systems.
  • Logic Family: ALVTH – Advanced Low-Voltage CMOS technology ensures reduced power consumption while maintaining high-speed data transmission capabilities.
  • Bus Direction: Bidirectional operation with 16-bit bus transceiver channels, providing flexibility in directional control.
  • Operating Voltage: Compatible with a 2.5V to 3.6V supply voltage range, accommodating various system power requirements.
  • Data Rate: Supports high-speed data transfer rates, making it suitable for demanding applications that require rapid data exchange.
  • Mounting Type: Surface-mount technology (SMT) in a compact 48-pin VFBGA package, optimizing board space and allowing for efficient assembly in high-density circuit designs.
  • Temperature Range: Operational across an extended industrial temperature range, ensuring reliability and performance in diverse environmental conditions.

Applications:

The SN74ALVTHR16245KR is designed for multiplexed data transmission applications and is commonly used in:

  • Telecommunications Equipment
  • Networking Hardware
  • Computers and Computer Peripherals
  • High-speed Data Acquisition Systems
  • Industrial Control Systems

Quality and Reliability:

With Texas Instruments' commitment to quality, the SN74ALVTHR16245KR is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Engineers and designers can trust this transceiver to deliver consistent performance and durability.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess