EN
  • EN
  • DE

SN74ALVTH16373KR

Part No SN74ALVTH16373KR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LTCH 16BIT 3ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74ALVTH
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.3V ~ 2.7V, 3V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 8mA, 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVTH
Other Names 2156-SN74ALVTH16373KR-TITR,-296-9782-1,296-9782-6R,296-9782-1,2156-SN74ALVTH16373KR,296-9782-2,-296-9782-1,296-9782-1R,296-9782-2R,-SN74ALVTH16373KRR,296-9782-6,TEXTISSN74ALVTH16373KR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257338-SN74ALVTH16373KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16373KR CAD Model

Description

The SN74ALVTH16373KR from Texas Instruments is a high-performance integrated circuit designed to address the needs of high-speed memory buffering and data storage. This 16-bit transparent D-type latch with 3-state outputs is part of the ALVTH family, which stands for Advanced Low-Voltage 2.5-V/3.3-V BiCMOS Technology High-Speed series, offering a robust solution for modern digital systems.

Key Features:

  • Technology: Built on Texas Instruments' advanced BiCMOS technology, this device ensures low power consumption while maintaining high-speed operation.
  • Logic Level: It operates at a 2.5-V to 3.3-V VCC supply voltage, making it compatible with low-voltage systems and ensuring reduced power dissipation.
  • Speed: The SN74ALVTH16373KR boasts fast propagation delays, typically 3.8 ns (max) for CLK to Q, ensuring quick response times for critical applications.
  • Bus-Friendly Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing the flexibility to share a common data path.
  • Capacity: With a 16-bit width, this latch can hold a substantial amount of data, making it ideal for temporary storage of information.
  • Package: Offered in a 48-pin SSOP (Shrink Small-Outline Package), it is designed for space-saving and reliable surface-mount applications.

Applications:

The SN74ALVTH16373KR is suitable for a wide range of applications where high-speed, low-power operation is required. It is commonly used in:

  • Data storage and buffering in servers and workstations
  • Communication systems where data integrity is critical
  • Industrial control systems requiring fast response times
  • Complex computing systems with bus-oriented architectures

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ALVTH16373KR is no exception. It meets or exceeds the stringent standards set by the industry, ensuring long-term reliability and performance for your critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess