EN
  • EN
  • DE

SN74ALVTH16240VR

Part No SN74ALVTH16240VR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC INVERTER QUAD 4-INPUT 48TVSOP / Buffer/Line Driver 16-CH Inverting 3-ST BiCMOS 48-Pin TVSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVTH
Packaging Reel package
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.3 V ~ 2.7 V, 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 48-TVSOP
Win Source Part Number 794947-SN74ALVTH16240VR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVTH16240
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALVTH16240VR CAD Model

Description

Product Overview: SN74ALVTH16240VR

The SN74ALVTH16240VR, developed by Texas Instruments, is a high-performance integrated circuit that belongs to the ALVTH family, offering a 2.5-V/3.3-V 16-bit buffer/driver with 3-state outputs. This device is designed to facilitate the transmission of data from one domain to another with optimal speed and reliability, making it an essential component in a wide range of digital applications.

Key Features

  • Compatibility: The SN74ALVTH16240VR operates at a voltage range of 2.5V to 3.3V, making it compatible with low-voltage systems while maintaining the ability to interface with 5V components.
  • Speed: With a high drive capability and fast edge rates, this device is engineered for quick signal propagation, reducing delays and improving system performance.
  • Bus-Hold Data Inputs: The inputs feature a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing the flexibility to disable the output stage and enable multiple devices to share the same connection.

Applications

The SN74ALVTH16240VR is suitable for a diverse array of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus isolation

Quality and Reliability

As with all Texas Instruments products, the SN74ALVTH16240VR is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance, durability, and longevity, making it a reliable choice for critical applications in commercial, industrial, and even automotive environments.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5V to 3.3V
Output Current (IO) ±24 mA
Operating Temperature Range (Ta) -40°C to 85°C
Package Type TSSOP (Very Thin Shrink Small Outline Package)

The SN74ALVTH16240VR stands out as a versatile and reliable solution for high-speed digital interfacing needs, backed by Texas Instruments' commitment to innovation and quality.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1423 $51.4035
110+ $0.9373 $103.1030
170+ $0.9080 $154.3600
230+ $0.8787 $202.1010
295+ $0.8495 $250.6025
395+ $0.7616 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess