EN
  • EN
  • DE

SN74ALVCHR16269GR

Part No SN74ALVCHR16269GR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56TSSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCHR
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74ALVCH
Other Names 2156-SN74ALVCHR16269GR,-74ALVCHR16269GRE4,296-9781-2,296-9781-1,TEXTISSN74ALVCHR16269GR,-SN74ALVCHR16269GRR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255946-SN74ALVCHR16269GR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16269GR CAD Model

Description

The SN74ALVCHR16269GR is a high-performance, 12-bit universal bus driver from Texas Instruments, designed to address the needs of high-speed memory and data bus interface applications. This integrated circuit is part of the Advanced Low-Voltage CMOS (ALVC) family, which is renowned for its low power consumption and high data throughput capabilities.

Key Features:

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Bus Interface Type: Universal 16-bit
  • Output Drive: -32 mA / 64 mA
  • Supply Voltage Range: 1.65 V to 3.6 V
  • Operating Temperature Range: -40°C to 85°C
  • Package: TSSOP (Thin Shrink Small Outline Package)

The SN74ALVCHR16269GR is optimized for 1.65 V to 3.6 V VCC operation, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels, providing a bridge between different voltage domains. Its bus hold on data inputs eliminates the need for external pull-up or pull-down resistors, which simplifies board design and reduces component count.

The device features 16-bit universal bus drivers with 3-state outputs. The 3-state outputs allow for connection to a bus-oriented system, effectively preventing bus contention by placing the outputs in a high-impedance state. The SN74ALVCHR16269GR can drive -32 mA or 64 mA, offering robust drive capabilities that are essential for driving heavy loads or for maintaining signal integrity in adverse conditions.

With a wide operating temperature range of -40°C to 85°C, the SN74ALVCHR16269GR is suitable for industrial applications where temperature extremes may be a concern. The device is housed in a TSSOP package, which is conducive for space-constrained applications while providing good thermal performance.

Overall, the SN74ALVCHR16269GR from Texas Instruments is a versatile and reliable choice for designers looking to implement a high-speed bus interface with low-voltage operation and power efficiency. Its advanced features and robust design ensure it can meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP
Lowest to $2.0563
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess