EN
  • EN
  • DE

SN74ALVCH374DWR

Part No SN74ALVCH374DWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL POSITIVE EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 3.6ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74ALVCH374
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253925-SN74ALVCH374DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374DWR CAD Model

Description

SN74ALVCH374DWR by Texas Instruments

The SN74ALVCH374DWR is a high-performance, octal edge-triggered D-type flip-flop with 3-state outputs from Texas Instruments. This integrated circuit is designed to deliver the functionality required for a wide range of digital applications, particularly where high speed, low power consumption, and reduced noise are essential.

This device is part of the advanced low-voltage CMOS (ALVC) family, which operates on a 3.3V power supply while maintaining 5V tolerant inputs. The SN74ALVCH374DWR is capable of interfacing with 5V components without the need for additional level shifting, making it a versatile choice for mixed-voltage systems. The 3-state outputs allow for connection to a bus-organized system, providing high-impedance states to ensure minimal loading when the outputs are not in use.

Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which provides precise timing control for synchronous data transfer. The device also features a clear function, which can be used to reset all flip-flops to a low state, ensuring a predictable starting condition upon initialization or after an error state.

The SN74ALVCH374DWR comes in a wide-body SOIC (Small Outline Integrated Circuit) package, with the suffix 'DWR' indicating the tape and reel packaging option for automated assembly processes. This component is designed for surface-mount technology (SMT), allowing for compact and efficient PCB (Printed Circuit Board) designs.

Key features of the SN74ALVCH374DWR include:

  • Eight edge-triggered D-type flip-flops with 3-state outputs
  • Operating voltage range of 2.3V to 3.6V with 5V tolerant inputs
  • Maximum operating frequency: 250 MHz (typical)
  • Low power consumption with ICC reduced by 50%
  • ESD protection exceeds JESD 22
  • Supports live insertion and withdrawal (partial-power-down mode)
  • Latch-up performance exceeds 250 mA per JESD 17

The SN74ALVCH374DWR is ideal for applications such as memory address latching, data storage, and communication systems that require high-speed, reliable data transfer with minimal power draw. Its robust design and advanced features make it a smart choice for engineers and designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6387 $51.0960
195+ $0.5241 $102.1995
300+ $0.5077 $152.3100
410+ $0.4914 $201.4740
530+ $0.4750 $251.7500
705+ $0.4258 $300.1890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess