EN
  • EN
  • DE

SN74ALVCH245DGVR

Part No SN74ALVCH245DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74ALVCH245
Other Names 74ALVCH245DGVRG4,74ALVCH245DGVRE4,-74ALVCH245DGVRG4R,296-6276-1R,-SN74ALVCH245DGVRR,-296-6276-2,-74ALVCH245DGVRE4R,296-6276-6,296-6276-1,-74ALVCH245DGVRE4,296-6276-2,-74ALVCH245DGVRG4,TEXTISSN74ALVCH245DGVR,2156-SN74ALVCH245DGVR,74ALVCH245DGVRE4,-296-6276-2,296-6276-2R,74ALVCH245DGVRG4
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259827-SN74ALVCH245DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH245DGVR CAD Model

Description

SN74ALVCH245DGVR Octal Bus Transceiver from Texas Instruments

The SN74ALVCH245DGVR is a high-performance, octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. This device is part of the advanced low-voltage CMOS (ALVC) family and offers a compelling combination of low operational voltage, high-speed data transfer, and robust I/O tolerance, making it an ideal choice for interfacing between different voltage domains in a wide array of digital applications.

Featuring eight bidirectional data lines, the SN74ALVCH245DGVR allows for seamless data flow in either direction by employing direction control (DIR) and output enable (OE) inputs. The DIR input determines the direction of data flow, while OE, when active, enables the outputs and allows data to pass through the transceiver. When OE is inactive, the outputs are in a high-impedance state, which prevents data from being driven onto the bus and allows for multiple devices to be connected to the same bus without contention.

This device operates with a supply voltage (Vcc) range of 2.3V to 3.6V, which makes it compatible with low-voltage systems and supports mixed-voltage operation, a common requirement in modern digital interfacing. The SN74ALVCH245DGVR can transmit data at speeds up to 380 Mbps, providing the high-speed performance necessary for today's fast-paced digital environments.

The SN74ALVCH245DGVR comes in a compact TVSOP (Thin Very Small Outline Package) form factor, designated by the DGVR suffix in its product code, which is suitable for surface-mount technology (SMT) and offers space-saving advantages on printed circuit boards (PCBs). It also includes integrated bus-hold circuitry, which maintains the last active state on the bus lines when they are left floating, enhancing the stability of the system during transient conditions.

With its robust ESD (Electrostatic Discharge) protection, the SN74ALVCH245DGVR ensures a high degree of reliability and longevity, safeguarding the device against the potential damage caused by static electricity. This makes it a reliable component for use in sensitive electronic equipment across various applications, including telecommunications, computing, industrial controls, and consumer electronics.

Overall, the SN74ALVCH245DGVR from Texas Instruments is a versatile and reliable choice for designers looking to implement efficient data transfer between buses in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess