EN
  • EN
  • DE

SN74ALVCH244NSRG4

Part No SN74ALVCH244NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALVCH
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259817-SN74ALVCH244NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH244NSRG4 CAD Model

Description

SN74ALVCH244NSRG4 Octal Buffer/Driver by Texas Instruments

The SN74ALVCH244NSRG4 is a high-performance, octal buffer and driver designed to facilitate the transfer of data from one part of a system to another. Manufactured by Texas Instruments, this integrated circuit is part of the ALVCH family, which is known for its low-voltage operation and high-speed interface technology. The device is particularly suitable for implementing buffer functions in systems that require a high degree of signal integrity.

This device features eight non-inverting buffers and drivers with 3-state outputs. The 3-state outputs allow for connection to a bus or for creating multiplexed data lines, offering versatility in usage. The SN74ALVCH244NSRG4 operates at a nominal voltage of 2.5V to 3.6V, which makes it compatible with low-voltage systems and helps in reducing power consumption.

The product is available in a 20-pin NSR (Shrink Small-Outline) package, ensuring a compact footprint on printed circuit boards (PCBs). This package type is ideal for space-constrained applications where board real estate is at a premium. The NSR package also provides improved electrical performance due to its smaller lead inductances.

Key features of the SN74ALVCH244NSRG4 include:

  • High drive capability, with ±24-mA output drive at 3.3V.
  • Low input capacitance, which minimizes loading on data lines.
  • IOFF and power-up 3-state support, which prevents unwanted data flow during power up or power down.
  • Support for live insertion and withdrawal without glitching or power-down issues.
  • Latch-up performance that exceeds 250 mA per JESD 17, ensuring robustness in complex systems.
  • ESD protection exceeding JESD 22, safeguarding the device from electrostatic discharges during handling and operation.

The SN74ALVCH244NSRG4 is designed for a wide array of applications, including memory address driving, bus isolation, and buffering in servers, telecommunications, and computing environments where signal integrity and low power are essential. Its high-speed interface technology makes it an excellent choice for interfacing with high-speed microprocessors and reducing signal distortion in critical paths.

With Texas Instruments' commitment to quality and long-term reliability, the SN74ALVCH244NSRG4 is a dependable solution for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess